RF RCVR ISM 433.92MHZ 16QSOP Product overview: MICRF229YQS-TR from Microchip Technology is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 433.92MHZ. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part, 433.92MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-MICRF229YQS-TR can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 927162-MICRF229YQS-T
Operating Temperature Range: -40°C ~ 105°C
Features: series RF Receiver ISM 433.92MHz -112dBm 20kbps On-Board, Trace 16-QSOP
Package: 16-SSOP (0.154", 3.90mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: MICRF229
Categories: RF/IF and RFID
Case / Package: 16-QSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 576-4897-1, 576-4897-6, 576-4897-2, MICRF229YQS TR
RF RCVR ISM 433.92MHZ 16QSOP
- RF Receiver ISM 433.92MHz -112dBm 20kbps On-Board, Trace 16-QSOP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | RF Receivers | RF Receivers | RF Receivers | RF Receivers |
| Product Number | 870-MICRF229YQS-TR | 927162-MICRF229YQS-TR | MICRF229YQS-TR | MICRF229YQS-TR |
| Product Name | 433.92MHZ Rf Receiver | RF Receivers - MICRF229YQS-TR | RF and Wireless - RF Receivers | RF Receivers |
| Applications | General Purpose | General Purpose | ||
| Package Type | Tape & Reel (TR) | Surface Mount; Surface Mount | Surface Mount; Surface Mount | Surface Mount; 16-SSOP (0.154\", 3.90mm Width) |
| RF Modulation | ISM | |||
| Features | RoHS | RoHS | ||
| Operating Temperature | -40.0 to 105.0 C (-40.0 to 221.0 F) | -40.0 to 105.0 C (-40.0 to 221.0 F) | -40.0 to 105.0 C (-40.0 to 221.0 F) | -40.0 to 105.0 C (-40.0 to 221.0 F) |