Microchip Technology, Inc. Interface - Interface - Drivers, Receivers, Transceivers - KSZ8081MLXCA KSZ8081MLXCA

Description
Manufacturer: Microchip Technology Win Source Part Number: 1193807-KSZ8081MLXCA Packaging: Tray Type: Transceiver Mounting Style: SMD Protocol: Ethernet Number of Drivers/Receivers: 1/1 Duplex: Full Data Rate: 100Mbps Categories: Integrated Circuits Supplier Device Package: 48-LQFP (7x7) Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.microchip.com Manufacturer Package: 48-LQFP Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Family Part Number: KSZ8081 Manufacturer Pack Quantity: 250 MSL Level: 3 (168 Hours) Supply Voltage (V): 3.3V
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 1193807-KSZ8081MLXCA Packaging: Tray Type: Transceiver Mounting Style: SMD Protocol: Ethernet Number of Drivers/Receivers: 1/1 Duplex: Full Data Rate: 100Mbps Categories: Integrated Circuits Supplier Device Package: 48-LQFP (7x7) Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.microchip.com Manufacturer Package: 48-LQFP Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Family Part Number: KSZ8081 Manufacturer Pack Quantity: 250 MSL Level: 3 (168 Hours) Supply Voltage (V): 3.3V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - KSZ8081MLXCA - 1193807-KSZ8081MLXCA - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - KSZ8081MLXCA
1193807-KSZ8081MLXCA
Interface - Interface - Drivers, Receivers, Transceivers - KSZ8081MLXCA 1193807-KSZ8081MLXCA
Manufacturer: Microchip Technology Win Source Part Number: 1193807-KSZ8081MLXCA Packaging: Tray Type: Transceiver Mounting Style: SMD Protocol: Ethernet Number of Drivers/Receivers: 1/1 Duplex: Full Data Rate: 100Mbps Categories: Integrated Circuits Supplier Device Package: 48-LQFP (7x7) Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.microchip.com Manufacturer Package: 48-LQFP Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Family Part Number: KSZ8081 Manufacturer Pack Quantity: 250 MSL Level: 3 (168 Hours) Supply Voltage (V): 3.3V

Manufacturer: Microchip Technology
Win Source Part Number: 1193807-KSZ8081MLXCA
Packaging: Tray
Type: Transceiver
Mounting Style: SMD
Protocol: Ethernet
Number of Drivers/Receivers: 1/1
Duplex: Full
Data Rate: 100Mbps
Categories: Integrated Circuits
Supplier Device Package: 48-LQFP (7x7)
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.microchip.com
Manufacturer Package: 48-LQFP
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Family Part Number: KSZ8081
Manufacturer Pack Quantity: 250
MSL Level: 3 (168 Hours)
Supply Voltage (V): 3.3V

Buy Now Datasheet
Drivers, Receivers, Transceivers - KSZ8081MLXCA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
KSZ8081MLXCA
Drivers, Receivers, Transceivers KSZ8081MLXCA
1/1 Transceiver Full Ethernet 48-LQFP (7x7)

1/1 Transceiver Full Ethernet 48-LQFP (7x7)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers
Product Number 1193807-KSZ8081MLXCA KSZ8081MLXCA
Product Name Interface - Interface - Drivers, Receivers, Transceivers - KSZ8081MLXCA Drivers, Receivers, Transceivers
Package Type Surface Mount Surface Mount; 48-LQFP
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Analog - MTLT1280QD - Micross Components, Inc.
Micross Components, Inc.
View Details
Fully Integrated Impulse Radio Ultra-Wideband (UWB) Wireless Transceiver - QM33110W - Qorvo
Specs
Package Type WLCSP
Features RoHS
Data Rate 850 to 6800 kbps
View Details