RF RX ASK/OOK 850-950MHZ 16QSOP Product overview: MICRF221AYQS-TR from Microchip Technology is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 950MHZ. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part, 950MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-MICRF221AYQS-TR can be used for catalog matching and distributor lookup.
Win Source Part Number: 981080-MICRF221AYQS-
Category: RF/IF and RFID>RF Receivers
Package: Tape & Reel
Standard Package: 2,500
Mounting: SMD (SMT)
Frequency: 850MHz ~ 950MHz
Data Interface: PCB, Surface Mount
Sensitivity: -109dBm
Data Rate (Max): 10kbps
Modulation or Protocol: ASK, OOK
Current - Receiving: 9.3mA
Antenna Connector: PCB, Surface Mount
Voltage - Supply: 3V ~ 3.6V
Package / Case: 16-SSOP (0.154", 3.90mm Width)
Supplier Device Package: 16-QSOP
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: MICRF221AYQS TR-ND,MICRF221AYQS-D
Base Product Number: MICRF221
- RF Receiver ASK, OOK 850MHz ~ 950MHz -109dBm 10kbps PCB, Surface Mount 16-QSOP
RF RECEIVER, ASK/OOK, QSOP-16; Frequency Min:850MHz; Frequency Max:950MHz; RF / IF Modulation:ASK, OOK; Sensitivity dBm:-109dBm; Data Rate:10Kbps; Receiving Current:6mA; Supply Voltage Min:3V; Supply Voltage Max:3.6V; RF Receiver RoHS Compliant: Yes
RF RX ASK/OOK 850-950MHZ 16QSOP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | RF Receivers | RF Receivers | RF Receivers | RF Receivers | RF Receivers |
| Product Number | 870-MICRF221AYQS-TR | 981080-MICRF221AYQS-TR | MICRF221AYQS-TR | 44AC2609 | MICRF221AYQS-TR |
| Product Name | 950MHZ Rf Receiver | RF/IF and RFID - RF Receivers | RF Receivers | Rf Receiver, Ask/ook, Qsop-16; Frequency Min Microchip | RF and Wireless - RF Receivers |
| Package Type | Tape & Reel (TR) | Surface Mount; SMD (SMT) | Surface Mount; 16-SSOP (0.154\", 3.90mm Width) | Surface Mount; Surface Mount | |
| Communication Interface | PCB, Surface Mount | ||||
| RF Modulation | ASK, OOK | ||||
| Features | RoHS | RoHS | RoHS | ||
| Operating Temperature | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) |