Microchip Technology, Inc. 450MHZ Rf Receiver MICRF220AYQS-TR

Description
RF RX ASK/OOK 300-450MHZ 16QSOP Product overview: MICRF220AYQS-TR from Microchip Technology is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 450MHZ. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part, 450MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-MICRF220AYQS-TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RF RX ASK/OOK 300-450MHZ 16QSOP Product overview: MICRF220AYQS-TR from Microchip Technology is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 450MHZ. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part, 450MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-MICRF220AYQS-TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
450MHZ Rf Receiver
870-MICRF220AYQS-TR
450MHZ Rf Receiver 870-MICRF220AYQS-TR
RF RX ASK/OOK 300-450MHZ 16QSOP Product overview: MICRF220AYQS-TR from Microchip Technology is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 450MHZ. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part, 450MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-MICRF220AYQS-TR can be used for catalog matching and distributor lookup.

RF RX ASK/OOK 300-450MHZ 16QSOP Product overview: MICRF220AYQS-TR from Microchip Technology is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 450MHZ. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part, 450MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-MICRF220AYQS-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Receivers - MICRF220AYQS-TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Receivers
MICRF220AYQS-TR
RF Receivers MICRF220AYQS-TR
QwikRadio® RF Receiver ASK, OOK 300MHz ~ 450MHz -112.5dBm 20kbps PCB, Surface Mount 16-QSOP

QwikRadio® RF Receiver ASK, OOK 300MHz ~ 450MHz -112.5dBm 20kbps PCB, Surface Mount 16-QSOP

Buy Now Datasheet
Rf Receiver, 20Kbps, 300-450Mhz, Qsop-16; Frequency Min Microchip - 57AC2559 - Newark, An Avnet Company
Chicago, IL, United States
Rf Receiver, 20Kbps, 300-450Mhz, Qsop-16; Frequency Min Microchip
57AC2559
Rf Receiver, 20Kbps, 300-450Mhz, Qsop-16; Frequency Min Microchip 57AC2559
RF RECEIVER, 20KBPS, 300-450MHZ, QSOP-16; Frequency Min:300MHz; Frequency Max:450MHz; RF / IF Modulation:ASK, OOK; Sensitivity dBm:-110dBm; Data Rate:20Kbps; Receiving Current:6mA; Supply Voltage Min:3V; Supply Voltage Max:3.6V; RF RoHS Compliant: Yes

RF RECEIVER, 20KBPS, 300-450MHZ, QSOP-16; Frequency Min:300MHz; Frequency Max:450MHz; RF / IF Modulation:ASK, OOK; Sensitivity dBm:-110dBm; Data Rate:20Kbps; Receiving Current:6mA; Supply Voltage Min:3V; Supply Voltage Max:3.6V; RF RoHS Compliant: Yes

Supplier's Site Datasheet
RF and Wireless - RF Receivers - MICRF220AYQS-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Receivers
MICRF220AYQS-TR
RF and Wireless - RF Receivers MICRF220AYQS-TR
RF RX ASK/OOK 300-450MHZ 16QSOP

RF RX ASK/OOK 300-450MHZ 16QSOP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category RF Receivers RF Receivers RF Receivers RF Receivers
Product Number 870-MICRF220AYQS-TR MICRF220AYQS-TR 57AC2559 MICRF220AYQS-TR
Product Name 450MHZ Rf Receiver RF Receivers Rf Receiver, 20Kbps, 300-450Mhz, Qsop-16; Frequency Min Microchip RF and Wireless - RF Receivers
Applications General Purpose General Purpose
Package Type Tape & Reel (TR) Surface Mount; 16-SSOP (0.154\", 3.90mm Width) Surface Mount; Surface Mount
Communication Interface PCB, Surface Mount
RF Modulation ASK, OOK
Features RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products