Manufacturer: Microchip Technology
Win Source Part Number: 803545-MCP25625T-E/M
Packaging: Reel
Type: Transceiver
Mounting Style: SMD
Protocol: CANbus
Number of Drivers/Receivers: 1/1
Receiver Hysteresis: 200mV
Data Rate: 1Mbps
Supplier Device Package: 28-QFN (6x6)
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 28-VQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,600
MSL Level: 3 (168 Hours)
Supply Voltage (V): 4.5V ~ 5.5V
Part Number Series: MCP25625
1/1 Transceiver CANbus 28-QFN (6x6)
| Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | RF Transceivers | RF Transceivers |
| Product Number | 803545-MCP25625T-E/ML | MCP25625T-E/ML |
| Product Name | Interface - Interface - Drivers, Receivers, Transceivers - MCP25625T-E/ML | Drivers, Receivers, Transceivers |
| Package Type | Surface Mount | Surface Mount; 28-VQFN Exposed Pad |