Microchip Technology, Inc. RF Receivers - MICRF220AYQS TR MICRF220AYQS TR

Description
Manufacturer: Microchip Technology Win Source Part Number: 208428-MICRF220AYQS TR Packaging: Reel - TR Features: RSSI Equipped Applications: General Purpose Frequency: 300MHz to 450MHz Data Interface: PCB, Surface Mount Sensitivity: -112.5dBm Data Rate (Max): 20kbps Modulation or Protocol: ASK, OOK Current - Receiving: 6mA Antenna Connector: PCB, Surface Mount Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -40°C to 105°C Case / Package: 16-QSOP Supply Voltage - Operating: 3 V to 3.6 V
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 208428-MICRF220AYQS TR Packaging: Reel - TR Features: RSSI Equipped Applications: General Purpose Frequency: 300MHz to 450MHz Data Interface: PCB, Surface Mount Sensitivity: -112.5dBm Data Rate (Max): 20kbps Modulation or Protocol: ASK, OOK Current - Receiving: 6mA Antenna Connector: PCB, Surface Mount Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -40°C to 105°C Case / Package: 16-QSOP Supply Voltage - Operating: 3 V to 3.6 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Receivers - MICRF220AYQS TR - 208428-MICRF220AYQS TR - Win Source Electronics
Laguna Hills, CA, United States
RF Receivers - MICRF220AYQS TR
208428-MICRF220AYQS TR
RF Receivers - MICRF220AYQS TR 208428-MICRF220AYQS TR
Manufacturer: Microchip Technology Win Source Part Number: 208428-MICRF220AYQS TR Packaging: Reel - TR Features: RSSI Equipped Applications: General Purpose Frequency: 300MHz to 450MHz Data Interface: PCB, Surface Mount Sensitivity: -112.5dBm Data Rate (Max): 20kbps Modulation or Protocol: ASK, OOK Current - Receiving: 6mA Antenna Connector: PCB, Surface Mount Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -40°C to 105°C Case / Package: 16-QSOP Supply Voltage - Operating: 3 V to 3.6 V

Manufacturer: Microchip Technology
Win Source Part Number: 208428-MICRF220AYQS TR
Packaging: Reel - TR
Features: RSSI Equipped
Applications: General Purpose
Frequency: 300MHz to 450MHz
Data Interface: PCB, Surface Mount
Sensitivity: -112.5dBm
Data Rate (Max): 20kbps
Modulation or Protocol: ASK, OOK
Current - Receiving: 6mA
Antenna Connector: PCB, Surface Mount
Categories: RF/IF and RFID
Status: Active
Temperature Range - Operating: -40°C to 105°C
Case / Package: 16-QSOP
Supply Voltage - Operating: 3 V to 3.6 V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Receivers
Product Number 208428-MICRF220AYQS TR
Product Name RF Receivers - MICRF220AYQS TR
Package Type 16-QSOP
Unlock Full Specs
to access all available technical data

Similar Products

Receiver Subsystem - QBR - QuinStar Technology, Inc.
QuinStar Technology, Inc.
Specs
Applications RF Microwave
View Details
RF Receivers - MICRF022BM-FS24 - 104141-MICRF022BM-FS24 - Win Source Electronics
Specs
Package Type 8-SOIC
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
Sensitivity -97 dBm
View Details
3 suppliers