Microchip Technology, Inc. Drivers, Receivers, Transceivers MCP2544WFDT-E/SN

Description
1/1 Transceiver CANbus 8-SOIC
Description
1/1 Transceiver CANbus 8-SOIC
Datasheet
Datasheet Summary
Powered by GS/AI

The MCP2544WFDT-E/SN is a CAN FD transceiver designed to support both CAN 2.0 and CAN FD physical layer requirements, operating at data rates of 2, 5, and 8 Mbps. It features a maximum propagation delay of 120 ns and loop delay symmetry of -10%/+10% at 2 Mbps, making it suitable for high-speed applications. The device includes a wake-up pattern (WUP) option, allowing it to wake up on specific CAN activity, with a filter time of 3.6 µs. This transceiver is compliant with ISO 11898-2:2016 and is qualified according to AEC-Q100 Rev. G, ensuring it meets stringent automotive design requirements. It operates with a very low standby current of 4 µA (typical) and can interface directly with CAN controllers and microcontrollers that have I/O voltages ranging from 1.8V to 5V. The CAN bus pins are disconnected when the device is unpowered, preventing any loading on the bus during brown-out conditions. The MCP2544WFDT-E/SN is designed for use in 12V and 24V systems and provides high electrostatic discharge (ESD) protection on CANH and CANL, meeting IEC61000-4-2 standards up to ±13 kV. It is suitable for a variety of applications, including automotive, industrial, aerospace, medical, and consumer electronics. The device is available in an 8-lead SOIC package.

Datasheet Summary
Powered by GS/AI

The MCP2544WFDT-E/SN is a CAN FD transceiver designed to support both CAN 2.0 and CAN FD physical layer requirements, operating at data rates of 2, 5, and 8 Mbps. It features a maximum propagation delay of 120 ns and loop delay symmetry of -10%/+10% at 2 Mbps, making it suitable for high-speed applications. The device includes a wake-up pattern (WUP) option, allowing it to wake up on specific CAN activity, with a filter time of 3.6 µs. This transceiver is compliant with ISO 11898-2:2016 and is qualified according to AEC-Q100 Rev. G, ensuring it meets stringent automotive design requirements. It operates with a very low standby current of 4 µA (typical) and can interface directly with CAN controllers and microcontrollers that have I/O voltages ranging from 1.8V to 5V. The CAN bus pins are disconnected when the device is unpowered, preventing any loading on the bus during brown-out conditions. The MCP2544WFDT-E/SN is designed for use in 12V and 24V systems and provides high electrostatic discharge (ESD) protection on CANH and CANL, meeting IEC61000-4-2 standards up to ±13 kV. It is suitable for a variety of applications, including automotive, industrial, aerospace, medical, and consumer electronics. The device is available in an 8-lead SOIC package.

Suppliers

Company
Product
Description
Supplier Links
Drivers, Receivers, Transceivers - MCP2544WFDT-E/SN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
MCP2544WFDT-E/SN
Drivers, Receivers, Transceivers MCP2544WFDT-E/SN
1/1 Transceiver CANbus 8-SOIC

1/1 Transceiver CANbus 8-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - MCP2544WFDT-E/SN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
MCP2544WFDT-E/SN
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers MCP2544WFDT-E/SN
IC TRANSCEIVER 1/1 8SOIC

IC TRANSCEIVER 1/1 8SOIC

Supplier's Site

Technical Specifications

  Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category RF Transceivers RF Transceivers
Product Number MCP2544WFDT-E/SN MCP2544WFDT-E/SN
Product Name Drivers, Receivers, Transceivers Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Package Type Surface Mount; 8-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Analog - MTLT1180QD - Micross Components, Inc.
Micross Components, Inc.
View Details
8.5 - 10.5 GHz 0.5 Watt Transmit / Receive Module - QPM5811 - Qorvo
Specs
Package Type Surface Mount; QFN
Features RoHS
Operating Frequency 8500 to 10500 MHz
View Details