Manufacturer: Microchip Technology
Win Source Part Number: 003581-MICRF211AYQS
Packaging: Tube/Rail
Features: No IF Filter Required
Applications: ISM, Garage Door Openers, RKE
Frequency: 380MHz to 450MHz
Data Interface: PCB, Surface Mount
Sensitivity: -110dBm
Data Rate (Max): 10 kbps
Modulation or Protocol: ASK, OOK
Current - Receiving: 6mA
Antenna Connector: PCB, Surface Mount
Family Name: MICRF211
Categories: RF/IF and RFID
Status: Not For New Designs
Temperature Range - Operating: -40°C to 105°C
Case / Package: 16-QSOP
Supply Voltage - Operating: 3 V to 3.6 V
Alternative Parts (Cross-Reference): RX6004; RX6001; RX6000; RX5500;
Introduction Date: March 01, 2007
ECCN: EAR99
Estimated EOL Date: 2022
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Sufficient
RF RX ASK/OOK 380-450MHZ 16QSOP Product overview: MICRF211AYQS from Microchip Technology is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 450MHZ. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part, 450MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-MICRF211AYQS can be used for catalog matching and distributor lookup.
- RF Receiver ASK, OOK 380MHz ~ 450MHz -110dBm 10kbps PCB, Surface Mount 16-QSOP
RF RX ASK/OOK 380-450MHZ 16QSOP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | RF Receivers | RF Receivers | RF Receivers | RF Receivers |
| Product Number | 003581-MICRF211AYQS | 870-MICRF211AYQS | MICRF211AYQS | MICRF211AYQS |
| Product Name | RF Receivers - MICRF211AYQS | 450MHZ Rf Receiver | RF Receivers | RF and Wireless - RF Receivers |
| Package Type | 16-QSOP | Tube | Surface Mount; 16-SSOP (0.154\", 3.90mm Width) | Surface Mount; Surface Mount |
| Operating Temperature | -40.0 to 105.0 C (-40.0 to 221.0 F) | -40.0 to 105.0 C (-40.0 to 221.0 F) | -40.0 to 105.0 C (-40.0 to 221.0 F) | -40.0 to 105.0 C (-40.0 to 221.0 F) |
| Sensitivity | -110 dBm | -110 dBm | -110 dBm | |
| Operating Frequency | 380 to 450 MHz | 380 to 450 MHz | 380 to 450 MHz | |
| Supply Voltage | 3 to 3.6 volts | 3 to 3.6 volts | 3 to 3.6 volts | 3.6 to 3 volts |