Microchip Technology, Inc. Interface - Interface - Drivers, Receivers, Transceivers - KSZ9021RN KSZ9021RN

Description
Manufacturer: Microchip Technology Win Source Part Number: 845963-KSZ9021RN Features: 8/8 Transceiver Full Gigabit Ethernet 48-QFN (7x7) Package: Tray Family Name: KSZ9021 Categories: Integrated Circuits (ICs) ECCN: 5A991B1 Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Quantity per package: 260 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: KSZ9021RN-ND, 576-3637
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 845963-KSZ9021RN Features: 8/8 Transceiver Full Gigabit Ethernet 48-QFN (7x7) Package: Tray Family Name: KSZ9021 Categories: Integrated Circuits (ICs) ECCN: 5A991B1 Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Quantity per package: 260 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: KSZ9021RN-ND, 576-3637
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - KSZ9021RN - 845963-KSZ9021RN - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - KSZ9021RN
845963-KSZ9021RN
Interface - Interface - Drivers, Receivers, Transceivers - KSZ9021RN 845963-KSZ9021RN
Manufacturer: Microchip Technology Win Source Part Number: 845963-KSZ9021RN Features: 8/8 Transceiver Full Gigabit Ethernet 48-QFN (7x7) Package: Tray Family Name: KSZ9021 Categories: Integrated Circuits (ICs) ECCN: 5A991B1 Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Quantity per package: 260 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: KSZ9021RN-ND, 576-3637

Manufacturer: Microchip Technology
Win Source Part Number: 845963-KSZ9021RN
Features: 8/8 Transceiver Full Gigabit Ethernet 48-QFN (7x7)
Package: Tray
Family Name: KSZ9021
Categories: Integrated Circuits (ICs)
ECCN: 5A991B1
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Quantity per package: 260
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: KSZ9021RN-ND, 576-3637

Buy Now Datasheet
Drivers, Receivers, Transceivers - KSZ9021RN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
KSZ9021RN
Drivers, Receivers, Transceivers KSZ9021RN
8/8 Transceiver Full Gigabit Ethernet 48-QFN (7x7)

8/8 Transceiver Full Gigabit Ethernet 48-QFN (7x7)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers
Product Number 845963-KSZ9021RN KSZ9021RN
Product Name Interface - Interface - Drivers, Receivers, Transceivers - KSZ9021RN Drivers, Receivers, Transceivers
Package Type Surface Mount; 48-VFQFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
8.5-10.5GHz 10W Transmit/Receive Module - QPF5012 - Qorvo
Specs
Applications Military / Defense
Package Type QFN 7x5
Features RoHS
View Details