Microchip Technology, Inc. 440MHZ Rf Receiver MICRF022BMTR

Description
IC RECEIVER ASK 300-440MHZ 8SOIC Product overview: MICRF022BMTR from Microchip Technology is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 440MHZ. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part, 440MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-MICRF022BMTR can be used for catalog matching and distributor lookup.
Request a Quote
Description
IC RECEIVER ASK 300-440MHZ 8SOIC Product overview: MICRF022BMTR from Microchip Technology is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 440MHZ. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part, 440MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-MICRF022BMTR can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
440MHZ Rf Receiver - 870-MICRF022BMTR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
440MHZ Rf Receiver
870-MICRF022BMTR
440MHZ Rf Receiver 870-MICRF022BMTR
IC RECEIVER ASK 300-440MHZ 8SOIC Product overview: MICRF022BMTR from Microchip Technology is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 440MHZ. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part, 440MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-MICRF022BMTR can be used for catalog matching and distributor lookup.

IC RECEIVER ASK 300-440MHZ 8SOIC Product overview: MICRF022BMTR from Microchip Technology is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 440MHZ. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part, 440MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-MICRF022BMTR can be used for catalog matching and distributor lookup.

Supplier's Site
RF Receivers - MICRF022BMTR - 058912-MICRF022BMTR - Win Source Electronics
Laguna Hills, CA, United States
RF Receivers - MICRF022BMTR
058912-MICRF022BMTR
RF Receivers - MICRF022BMTR 058912-MICRF022BMTR
Manufacturer: Microchip Technology Win Source Part Number: 058912-MICRF022BMTR Packaging: Reel - TR Applications: RKE Frequency: 300MHz to 440MHz Data Interface: PCB, Surface Mount Sensitivity: -97dBm Data Rate (Max): 10 kbps Modulation or Protocol: ASK, OOK Current - Receiving: 2.2mA Antenna Connector: PCB, Surface Mount Categories: RF/IF and RFID Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: 4.75 V to 5.5 V

Manufacturer: Microchip Technology
Win Source Part Number: 058912-MICRF022BMTR
Packaging: Reel - TR
Applications: RKE
Frequency: 300MHz to 440MHz
Data Interface: PCB, Surface Mount
Sensitivity: -97dBm
Data Rate (Max): 10 kbps
Modulation or Protocol: ASK, OOK
Current - Receiving: 2.2mA
Antenna Connector: PCB, Surface Mount
Categories: RF/IF and RFID
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 4.75 V to 5.5 V

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category RF Receivers RF Receivers
Product Number 870-MICRF022BMTR 058912-MICRF022BMTR
Product Name 440MHZ Rf Receiver RF Receivers - MICRF022BMTR
Applications RKE
Package Type Reel - TR 8-SOIC
Communication Interface PCB, Surface Mount
RF Modulation ASK, OOK
RF Connectors PCB, Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Logic - Buffers, Drivers, Receivers, Transceivers - MC74LCX245DT - 883740-MC74LCX245DT - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature -55.0 to 125.0 C (-67.0 to 257.0 F)
View Details
3.3V 10Gbps Diff Line Receiver - SY58016L - Microchip Technology, Inc.
Specs
Package Type Surface Mount; ['VQFN']
Operating Frequency 10.7 MHz
Supply Voltage 3.3 volts
View Details
Receiver Subsystem - QBR - QuinStar Technology, Inc.
QuinStar Technology, Inc.
Specs
Applications RF Microwave
View Details