Microchip Technology, Inc. 3.3V 10Gbps Diff Line Receiver SY58016L

Description
The SY58016L is a high-speed, current mode logic (CML) differential receiver. It is ideal for interfacing with high frequency sources. It can be used as a Line Receiver, Line Driver, and Limiting Amplifier. The device can be operated from DC to 10Gbps. The input incorporates internal termination resistors, and directly interfaces to a CML logic signal. The output is CML compatible, and includes 50Ω load resistors. Additional Features Accepts up to 10.7Gbps data <45ps edge rate Gain ≥ 4V/V CML/PECL differential inputs CML outputs Internal 50Ω input termination Internal 50Ω output load resistors Available in die or 16-pin (3mm x 3mm) MLF® package
Datasheet
Description
The SY58016L is a high-speed, current mode logic (CML) differential receiver. It is ideal for interfacing with high frequency sources. It can be used as a Line Receiver, Line Driver, and Limiting Amplifier. The device can be operated from DC to 10Gbps. The input incorporates internal termination resistors, and directly interfaces to a CML logic signal. The output is CML compatible, and includes 50Ω load resistors. Additional Features Accepts up to 10.7Gbps data <45ps edge rate Gain ≥ 4V/V CML/PECL differential inputs CML outputs Internal 50Ω input termination Internal 50Ω output load resistors Available in die or 16-pin (3mm x 3mm) MLF® package
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.3V 10Gbps Diff Line Receiver - SY58016L - Microchip Technology, Inc.
Chandler, AZ, United States
3.3V 10Gbps Diff Line Receiver
SY58016L
3.3V 10Gbps Diff Line Receiver SY58016L
The SY58016L is a high-speed, current mode logic (CML) differential receiver. It is ideal for interfacing with high frequency sources. It can be used as a Line Receiver, Line Driver, and Limiting Amplifier. The device can be operated from DC to 10Gbps. The input incorporates internal termination resistors, and directly interfaces to a CML logic signal. The output is CML compatible, and includes 50Ω load resistors. Additional Features Accepts up to 10.7Gbps data <45ps edge rate Gain ≥ 4V/V CML/PECL differential inputs CML outputs Internal 50Ω input termination Internal 50Ω output load resistors Available in die or 16-pin (3mm x 3mm) MLF® package

The SY58016L is a high-speed, current mode logic (CML) differential receiver. It is ideal for interfacing with high frequency sources. It can be used as a Line Receiver, Line Driver, and Limiting Amplifier. The device can be operated from DC to 10Gbps. The input incorporates internal termination resistors, and directly interfaces to a CML logic signal. The output is CML compatible, and includes 50Ω load resistors.

Additional Features

  • Accepts up to 10.7Gbps data
  • <45ps edge rate
  • Gain ≥ 4V/V
  • CML/PECL differential inputs
  • CML outputs
  • Internal 50Ω input termination
  • Internal 50Ω output load resistors
  • Available in die or 16-pin (3mm x 3mm) MLF® package
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category RF Receivers
Product Number SY58016L
Product Name 3.3V 10Gbps Diff Line Receiver
Package Type Surface Mount; ['VQFN']
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Drivers, Receivers, Transceivers - ADM237LARZ - 910480-ADM237LARZ - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details
RF Receiver Module - XR1011-BD-000V - Richardson RFPD
Specs
Package Type Die
Operating Frequency 4500 to 10500 MHz
Supply Voltage 4 volts
View Details
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 964407-ATA6664-GAQW - Win Source Electronics
Specs
Package Type Surface Mount; SMD (SMT)
Operating Temperature -40.0 to 150.0 C (-40.0 to 302.0 F)
Supply Voltage 5 to 27 volts
View Details
3 suppliers