Microchip Technology, Inc. 440MHZ Rf Receiver MICRF022BM

Description
IC RECEIVER ASK 300-440MHZ 8SOIC Product overview: MICRF022BM from Microchip Technology is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 440MHZ. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part, 440MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-MICRF022BM can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC RECEIVER ASK 300-440MHZ 8SOIC Product overview: MICRF022BM from Microchip Technology is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 440MHZ. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part, 440MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-MICRF022BM can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
440MHZ Rf Receiver - 870-MICRF022BM - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
440MHZ Rf Receiver
870-MICRF022BM
440MHZ Rf Receiver 870-MICRF022BM
IC RECEIVER ASK 300-440MHZ 8SOIC Product overview: MICRF022BM from Microchip Technology is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 440MHZ. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part, 440MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-MICRF022BM can be used for catalog matching and distributor lookup.

IC RECEIVER ASK 300-440MHZ 8SOIC Product overview: MICRF022BM from Microchip Technology is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 440MHZ. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part, 440MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-MICRF022BM can be used for catalog matching and distributor lookup.

Supplier's Site
RF Receivers - MICRF022BM - 133774-MICRF022BM - Win Source Electronics
Laguna Hills, CA, United States
RF Receivers - MICRF022BM
133774-MICRF022BM
RF Receivers - MICRF022BM 133774-MICRF022BM
Manufacturer: Microchip Technology Win Source Part Number: 133774-MICRF022BM Packaging: Tube/Rail Applications: RKE Frequency: 300MHz to 440MHz Data Interface: PCB, Surface Mount Sensitivity: -97dBm Data Rate (Max): 10 kbps Modulation or Protocol: ASK, OOK Current - Receiving: 2.2mA Antenna Connector: PCB, Surface Mount Categories: RF/IF and RFID Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: 4.75 V to 5.5 V

Manufacturer: Microchip Technology
Win Source Part Number: 133774-MICRF022BM
Packaging: Tube/Rail
Applications: RKE
Frequency: 300MHz to 440MHz
Data Interface: PCB, Surface Mount
Sensitivity: -97dBm
Data Rate (Max): 10 kbps
Modulation or Protocol: ASK, OOK
Current - Receiving: 2.2mA
Antenna Connector: PCB, Surface Mount
Categories: RF/IF and RFID
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 4.75 V to 5.5 V

Buy Now
RF Receivers - MICRF022BM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Receivers
MICRF022BM
RF Receivers MICRF022BM
- RF Receiver ASK, OOK 300MHz ~ 440MHz -97dBm 10kbps PCB, Surface Mount 8-SOIC

- RF Receiver ASK, OOK 300MHz ~ 440MHz -97dBm 10kbps PCB, Surface Mount 8-SOIC

Buy Now
RF Receivers - MICRF022BM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Receivers
MICRF022BM
RF Receivers MICRF022BM
- RF Receiver ASK, OOK 300MHz ~ 440MHz -97dBm 10kbps PCB, Surface Mount 8-SOIC

- RF Receiver ASK, OOK 300MHz ~ 440MHz -97dBm 10kbps PCB, Surface Mount 8-SOIC

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Receivers RF Receivers RF Receivers
Product Number 870-MICRF022BM 133774-MICRF022BM MICRF022BM
Product Name 440MHZ Rf Receiver RF Receivers - MICRF022BM RF Receivers
Applications RKE
Package Type Tube/Rail 8-SOIC Surface Mount; 8-SOIC (0.154\", 3.90mm Width)
Communication Interface PCB, Surface Mount
RF Modulation ASK, OOK
RF Connectors PCB, Surface Mount PCB, Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 964407-ATA6664-GAQW - Win Source Electronics
Specs
Package Type Surface Mount; SMD (SMT)
Operating Temperature -40.0 to 150.0 C (-40.0 to 302.0 F)
Supply Voltage 5 to 27 volts
View Details
3 suppliers
Receiver Subsystem - QBR - QuinStar Technology, Inc.
QuinStar Technology, Inc.
Specs
Applications RF Microwave
View Details
RF Receiver Module - MAIA-011002-TR3000 - Richardson RFPD
Specs
Package Type HQFN
Operating Frequency 400 to 4000 MHz
Supply Voltage 3 volts
View Details