Microchip Technology, Inc. Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers ATA6664-GAQW

Description
Win Source Part Number: 964407-ATA6664-GAQW Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers Type: Transceiver Package: Tape & Reel Standard Package: 4,000 Mounting: SMD (SMT) Protocol: LINbus Number of Drivers/Receivers: 1/1 Duplex: Half Receiver Hysteresis: 500 mV Voltage - Supply: 5V ~ 27V Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 150°C Alternative Parts (Cross-Reference): ATA6664-GAQWATA6664G AQW; ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: Q10163579,1611-ATA66 64-GAQWTRINACTIVE,16 11-ATA6664-GAQWDKR-N D,1611-ATA6664-GAQWT R,1611-ATA6664-GAQWD KR,ATA6664-GAQW-ND,A TA6664-GAQWTR,1611-A TA6664-GAQWCT-ND,161 1-ATA6664-GAQWTR-ND, 1611-ATA6664-GAQWCT, 1611-ATA6664-GAQWDKR INACTIVE,1611-ATA666 4-GAQWCTINACTIVE,ATA 6664-GAQWCT,ATA6664- GAQWDKR Base Product Number: ATA6664
Request a Quote Datasheet
Description
Win Source Part Number: 964407-ATA6664-GAQW Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers Type: Transceiver Package: Tape & Reel Standard Package: 4,000 Mounting: SMD (SMT) Protocol: LINbus Number of Drivers/Receivers: 1/1 Duplex: Half Receiver Hysteresis: 500 mV Voltage - Supply: 5V ~ 27V Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 150°C Alternative Parts (Cross-Reference): ATA6664-GAQWATA6664G AQW; ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: Q10163579,1611-ATA66 64-GAQWTRINACTIVE,16 11-ATA6664-GAQWDKR-N D,1611-ATA6664-GAQWT R,1611-ATA6664-GAQWD KR,ATA6664-GAQW-ND,A TA6664-GAQWTR,1611-A TA6664-GAQWCT-ND,161 1-ATA6664-GAQWTR-ND, 1611-ATA6664-GAQWCT, 1611-ATA6664-GAQWDKR INACTIVE,1611-ATA666 4-GAQWCTINACTIVE,ATA 6664-GAQWCT,ATA6664- GAQWDKR Base Product Number: ATA6664
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 964407-ATA6664-GAQW - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
964407-ATA6664-GAQW
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers 964407-ATA6664-GAQW
Win Source Part Number: 964407-ATA6664-GAQW Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers Type: Transceiver Package: Tape & Reel Standard Package: 4,000 Mounting: SMD (SMT) Protocol: LINbus Number of Drivers/Receivers: 1/1 Duplex: Half Receiver Hysteresis: 500 mV Voltage - Supply: 5V ~ 27V Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 150°C Alternative Parts (Cross-Reference): ATA6664-GAQWATA6664G AQW; ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: Q10163579,1611-ATA66 64-GAQWTRINACTIVE,16 11-ATA6664-GAQWDKR-N D,1611-ATA6664-GAQWT R,1611-ATA6664-GAQWD KR,ATA6664-GAQW-ND,A TA6664-GAQWTR,1611-A TA6664-GAQWCT-ND,161 1-ATA6664-GAQWTR-ND, 1611-ATA6664-GAQWCT, 1611-ATA6664-GAQWDKR INACTIVE,1611-ATA666 4-GAQWCTINACTIVE,ATA 6664-GAQWCT,ATA6664- GAQWDKR Base Product Number: ATA6664

Win Source Part Number: 964407-ATA6664-GAQW
Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Type: Transceiver
Package: Tape & Reel
Standard Package: 4,000
Mounting: SMD (SMT)
Protocol: LINbus
Number of Drivers/Receivers: 1/1
Duplex: Half
Receiver Hysteresis: 500 mV
Voltage - Supply: 5V ~ 27V
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 150°C
Alternative Parts (Cross-Reference): ATA6664-GAQWATA6664GAQW;
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: Q10163579,1611-ATA6664-GAQWTRINACTIVE,1611-ATA6664-GAQWDKR-ND,1611-ATA6664-GAQWTR,1611-ATA6664-GAQWDKR,ATA6664-GAQW-ND,ATA6664-GAQWTR,1611-ATA6664-GAQWCT-ND,1611-ATA6664-GAQWTR-ND,1611-ATA6664-GAQWCT,1611-ATA6664-GAQWDKRINACTIVE,1611-ATA6664-GAQWCTINACTIVE,ATA6664-GAQWCT,ATA6664-GAQWDKR
Base Product Number: ATA6664

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - ATA6664-GAQW - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
ATA6664-GAQW
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers ATA6664-GAQW
IC TRANSCEIVER HALF 1/1 8SOIC

IC TRANSCEIVER HALF 1/1 8SOIC

Supplier's Site
Drivers, Receivers, Transceivers - ATA6664-GAQW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
ATA6664-GAQW
Drivers, Receivers, Transceivers ATA6664-GAQW
1/1 Transceiver Half LINbus 8-SOIC

1/1 Transceiver Half LINbus 8-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers RF Transceivers
Product Number 964407-ATA6664-GAQW ATA6664-GAQW ATA6664-GAQW
Product Name Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers Drivers, Receivers, Transceivers
Package Type Surface Mount; SMD (SMT) Surface Mount; 8-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
8 - 12 GHz 10 Watt Transmit / Receive Module - QPF5010 - Qorvo
Specs
Applications Military / Defense
Features RoHS
Operating Frequency 8000 to 12000 MHz
View Details