Microchip Technology, Inc. RF Receivers - MICRF022BM-FS24 MICRF022BM-FS24

Description
Manufacturer: Microchip Technology Win Source Part Number: 104141-MICRF022BM-FS 24 Packaging: Tube/Rail Applications: RKE Frequency: 300MHz to 440MHz Data Interface: PCB, Surface Mount Sensitivity: -97dBm Data Rate (Max): 10 kbps Modulation or Protocol: ASK, OOK Current - Receiving: 2.2mA Antenna Connector: PCB, Surface Mount Categories: RF/IF and RFID Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: 4.75 V to 5.5 V
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 104141-MICRF022BM-FS 24 Packaging: Tube/Rail Applications: RKE Frequency: 300MHz to 440MHz Data Interface: PCB, Surface Mount Sensitivity: -97dBm Data Rate (Max): 10 kbps Modulation or Protocol: ASK, OOK Current - Receiving: 2.2mA Antenna Connector: PCB, Surface Mount Categories: RF/IF and RFID Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: 4.75 V to 5.5 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Receivers - MICRF022BM-FS24 - 104141-MICRF022BM-FS24 - Win Source Electronics
Laguna Hills, CA, United States
RF Receivers - MICRF022BM-FS24
104141-MICRF022BM-FS24
RF Receivers - MICRF022BM-FS24 104141-MICRF022BM-FS24
Manufacturer: Microchip Technology Win Source Part Number: 104141-MICRF022BM-FS 24 Packaging: Tube/Rail Applications: RKE Frequency: 300MHz to 440MHz Data Interface: PCB, Surface Mount Sensitivity: -97dBm Data Rate (Max): 10 kbps Modulation or Protocol: ASK, OOK Current - Receiving: 2.2mA Antenna Connector: PCB, Surface Mount Categories: RF/IF and RFID Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: 4.75 V to 5.5 V

Manufacturer: Microchip Technology
Win Source Part Number: 104141-MICRF022BM-FS24
Packaging: Tube/Rail
Applications: RKE
Frequency: 300MHz to 440MHz
Data Interface: PCB, Surface Mount
Sensitivity: -97dBm
Data Rate (Max): 10 kbps
Modulation or Protocol: ASK, OOK
Current - Receiving: 2.2mA
Antenna Connector: PCB, Surface Mount
Categories: RF/IF and RFID
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 4.75 V to 5.5 V

Buy Now
Singapore, Singapore
440MHZ Rf Receiver
870-MICRF022BM-FS24
440MHZ Rf Receiver 870-MICRF022BM-FS24
RF RX ASK/OOK 300-440MHZ 8SOIC Product overview: MICRF022BM-FS24 from Microchip Technology is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 440MHZ. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part, 440MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-MICRF022BM-FS24 can be used for catalog matching and distributor lookup.

RF RX ASK/OOK 300-440MHZ 8SOIC Product overview: MICRF022BM-FS24 from Microchip Technology is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 440MHZ. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part, 440MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-MICRF022BM-FS24 can be used for catalog matching and distributor lookup.

Supplier's Site
RF Receivers - MICRF022BM-FS24 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Receivers
MICRF022BM-FS24
RF Receivers MICRF022BM-FS24
- RF Receiver ASK, OOK 300MHz ~ 440MHz -97dBm 10kbps PCB, Surface Mount 8-SOIC

- RF Receiver ASK, OOK 300MHz ~ 440MHz -97dBm 10kbps PCB, Surface Mount 8-SOIC

Buy Now Datasheet
RF Receivers - MICRF022BM-FS24 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Receivers
MICRF022BM-FS24
RF Receivers MICRF022BM-FS24
- RF Receiver ASK, OOK 300MHz ~ 440MHz -97dBm 10kbps PCB, Surface Mount 8-SOIC

- RF Receiver ASK, OOK 300MHz ~ 440MHz -97dBm 10kbps PCB, Surface Mount 8-SOIC

Buy Now

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category RF Receivers RF Receivers RF Receivers
Product Number 104141-MICRF022BM-FS24 870-MICRF022BM-FS24 MICRF022BM-FS24
Product Name RF Receivers - MICRF022BM-FS24 440MHZ Rf Receiver RF Receivers
Package Type 8-SOIC Bulk Surface Mount; 8-SOIC (0.154\", 3.90mm Width)
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F)
Sensitivity -97 dBm -97 dBm
Operating Frequency 300 to 440 MHz 300 to 440 MHz
Supply Voltage 4.75 to 5.5 volts 4.75 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Drivers, Receivers, Transceivers - MCP2544FDT-H/SN - Quarktwin Technology Ltd.
Specs
Package Type Surface Mount; 8-SOIC (0.154\", 3.90mm Width)
Features RoHS
Operating Temperature -40.0 to 150.0 C (-40.0 to 302.0 F)
View Details
2 suppliers
Wireless Receiver - RF Rx EN868-TCP/IP - steute
Specs
Package Type Rack mount
Features LED Indicators
Operating Frequency 868 MHz
View Details
Receiver Subsystem - QBR - QuinStar Technology, Inc.
QuinStar Technology, Inc.
Specs
Applications RF Microwave
View Details