Microchip Technology, Inc. RF Receivers - ATR4258-ILQH 19 ATR4258-ILQH 19

Description
Manufacturer: Microchip Technology Win Source Part Number: 862409-ATR4258-ILQH 19 Operating Temperature Range: -40°C ~ 85°C Features: series RF Receiver AM, FM 10.7MHz - - PCB, Surface Mount 44-SSO Package: Reel - TR Package: 44-BSOP (0.295", 7.50mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: RF/IF and RFID Case / Package: 44-SSO ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: ATR4258-ILQH, ATR4258-ILQH 19-ND, ATR4258-ILQH-ND, ATR4258-ILQH19
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 862409-ATR4258-ILQH 19 Operating Temperature Range: -40°C ~ 85°C Features: series RF Receiver AM, FM 10.7MHz - - PCB, Surface Mount 44-SSO Package: Reel - TR Package: 44-BSOP (0.295", 7.50mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: RF/IF and RFID Case / Package: 44-SSO ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: ATR4258-ILQH, ATR4258-ILQH 19-ND, ATR4258-ILQH-ND, ATR4258-ILQH19
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Receivers - ATR4258-ILQH 19 - 862409-ATR4258-ILQH 19 - Win Source Electronics
Laguna Hills, CA, United States
RF Receivers - ATR4258-ILQH 19
862409-ATR4258-ILQH 19
RF Receivers - ATR4258-ILQH 19 862409-ATR4258-ILQH 19
Manufacturer: Microchip Technology Win Source Part Number: 862409-ATR4258-ILQH 19 Operating Temperature Range: -40°C ~ 85°C Features: series RF Receiver AM, FM 10.7MHz - - PCB, Surface Mount 44-SSO Package: Reel - TR Package: 44-BSOP (0.295", 7.50mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: RF/IF and RFID Case / Package: 44-SSO ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: ATR4258-ILQH, ATR4258-ILQH 19-ND, ATR4258-ILQH-ND, ATR4258-ILQH19

Manufacturer: Microchip Technology
Win Source Part Number: 862409-ATR4258-ILQH 19
Operating Temperature Range: -40°C ~ 85°C
Features: series RF Receiver AM, FM 10.7MHz - - PCB, Surface Mount 44-SSO
Package: Reel - TR
Package: 44-BSOP (0.295", 7.50mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Categories: RF/IF and RFID
Case / Package: 44-SSO
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: ATR4258-ILQH, ATR4258-ILQH 19-ND, ATR4258-ILQH-ND, ATR4258-ILQH19

Buy Now Datasheet
10.7MHZ Rf Receiver - 870-ATR4258-ILQH 19 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
10.7MHZ Rf Receiver
870-ATR4258-ILQH 19
10.7MHZ Rf Receiver 870-ATR4258-ILQH 19
RF RECEIVER AM/FM 10.7MHZ 44SSO Product overview: ATR4258-ILQH 19 from Microchip Technology is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10.7MHZ. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part, 10.7MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-ATR4258-ILQH 19 can be used for catalog matching and distributor lookup.

RF RECEIVER AM/FM 10.7MHZ 44SSO Product overview: ATR4258-ILQH 19 from Microchip Technology is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10.7MHZ. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part, 10.7MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-ATR4258-ILQH 19 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Receivers - ATR4258-ILQH 19 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Receivers
ATR4258-ILQH 19
RF Receivers ATR4258-ILQH 19
- RF Receiver AM, FM 10.7MHz PCB, Surface Mount 44-SSO

- RF Receiver AM, FM 10.7MHz PCB, Surface Mount 44-SSO

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category RF Receivers RF Receivers RF Receivers
Product Number 862409-ATR4258-ILQH 19 870-ATR4258-ILQH 19 ATR4258-ILQH 19
Product Name RF Receivers - ATR4258-ILQH 19 10.7MHZ Rf Receiver RF Receivers
Package Type Surface Mount; Surface Mount Tape & Reel (TR) Surface Mount; 44-BSOP (0.295\", 7.50mm Width)
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F)
Applications AM/FM Radio Receiver
Communication Interface PCB, Surface Mount
RF Modulation AM, FM
Unlock Full Specs
to access all available technical data

Similar Products

440MHZ Rf Receiver - 870-MICRF009YM-TR - ERSAELECTRONICS PTE. LTD.
Microchip Technology, Inc.
Specs
Applications RKE
Package Type Tape & Reel (TR)
Communication Interface PCB, Surface Mount
View Details
2 suppliers
RF Receiver Module - XR1011-BD-000V - Richardson RFPD
Specs
Package Type Die
Operating Frequency 4500 to 10500 MHz
Supply Voltage 4 volts
View Details
Receiver Subsystem - QBR - QuinStar Technology, Inc.
QuinStar Technology, Inc.
Specs
Applications RF Microwave
View Details