Microchip Technology, Inc. RF Receivers - MICRF011YM-TR MICRF011YM-TR

Description
Manufacturer: Microchip Technology Win Source Part Number: 089330-MICRF011YM-TR Packaging: Reel - TR Features: Automatic Tuning Applications: Garage Openers Frequency: 300MHz to 440MHz Data Interface: PCB, Surface Mount Sensitivity: -103dBm Data Rate (Max): 10 kbps Modulation or Protocol: OOK Current - Receiving: 2.4mA Antenna Connector: PCB, Surface Mount Categories: RF/IF and RFID Status: Not For New Designs Temperature Range - Operating: -40°C to 85°C Case / Package: 14-SOIC Supply Voltage - Operating: 4.75 V to 5.5 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 089330-MICRF011YM-TR Packaging: Reel - TR Features: Automatic Tuning Applications: Garage Openers Frequency: 300MHz to 440MHz Data Interface: PCB, Surface Mount Sensitivity: -103dBm Data Rate (Max): 10 kbps Modulation or Protocol: OOK Current - Receiving: 2.4mA Antenna Connector: PCB, Surface Mount Categories: RF/IF and RFID Status: Not For New Designs Temperature Range - Operating: -40°C to 85°C Case / Package: 14-SOIC Supply Voltage - Operating: 4.75 V to 5.5 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Receivers - MICRF011YM-TR - 089330-MICRF011YM-TR - Win Source Electronics
Laguna Hills, CA, United States
RF Receivers - MICRF011YM-TR
089330-MICRF011YM-TR
RF Receivers - MICRF011YM-TR 089330-MICRF011YM-TR
Manufacturer: Microchip Technology Win Source Part Number: 089330-MICRF011YM-TR Packaging: Reel - TR Features: Automatic Tuning Applications: Garage Openers Frequency: 300MHz to 440MHz Data Interface: PCB, Surface Mount Sensitivity: -103dBm Data Rate (Max): 10 kbps Modulation or Protocol: OOK Current - Receiving: 2.4mA Antenna Connector: PCB, Surface Mount Categories: RF/IF and RFID Status: Not For New Designs Temperature Range - Operating: -40°C to 85°C Case / Package: 14-SOIC Supply Voltage - Operating: 4.75 V to 5.5 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 089330-MICRF011YM-TR
Packaging: Reel - TR
Features: Automatic Tuning
Applications: Garage Openers
Frequency: 300MHz to 440MHz
Data Interface: PCB, Surface Mount
Sensitivity: -103dBm
Data Rate (Max): 10 kbps
Modulation or Protocol: OOK
Current - Receiving: 2.4mA
Antenna Connector: PCB, Surface Mount
Categories: RF/IF and RFID
Status: Not For New Designs
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-SOIC
Supply Voltage - Operating: 4.75 V to 5.5 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance

Buy Now
Singapore, Singapore
300MHZ 440MHZ Rf Receiver
870-MICRF011YM-TR
300MHZ 440MHZ Rf Receiver 870-MICRF011YM-TR
RF RCVR OOK 300MHZ-440MHZ 14SOIC Product overview: MICRF011YM-TR from Microchip Technology is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300MHZ, 440MHZ. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part, 300MHZ, 440MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-MICRF011YM-TR can be used for catalog matching and distributor lookup.

RF RCVR OOK 300MHZ-440MHZ 14SOIC Product overview: MICRF011YM-TR from Microchip Technology is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300MHZ, 440MHZ. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part, 300MHZ, 440MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-MICRF011YM-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Receivers - MICRF011YM-TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Receivers
MICRF011YM-TR
RF Receivers MICRF011YM-TR
- RF Receiver OOK 300MHz ~ 440MHz -103dBm 10kbps PCB, Surface Mount 14-SOIC

- RF Receiver OOK 300MHz ~ 440MHz -103dBm 10kbps PCB, Surface Mount 14-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category RF Receivers RF Receivers RF Receivers
Product Number 089330-MICRF011YM-TR 870-MICRF011YM-TR MICRF011YM-TR
Product Name RF Receivers - MICRF011YM-TR 300MHZ 440MHZ Rf Receiver RF Receivers
Package Type 14-SOIC Tape & Reel (TR) Surface Mount; 14-SOIC (0.154\", 3.90mm Width)
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F)
Sensitivity -103 dBm -103 dBm
Operating Frequency 300 to 440 MHz 300 to 440 MHz
Supply Voltage 4.75 to 5.5 volts 4.75 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

RF Receivers - MICRF005BM TR - Quarktwin Technology Ltd.
Microchip Technology, Inc.
Specs
Package Type Surface Mount; 14-SOIC (0.154\", 3.90mm Width)
Features RoHS
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details
Wireless Receiver - RF Rx SW868-2W-RS232 - steute
Specs
Package Type Rack mount
Features LED Indicators
Operating Frequency 868 MHz
View Details
Receiver Subsystem - QBR - QuinStar Technology, Inc.
QuinStar Technology, Inc.
Specs
Applications RF Microwave
View Details