Microchip Technology, Inc. SMD 300MHz 440MHz DIP Rf Receiver MICRF011BN

Description
QWIKRADIO RX/DATA DEMODULATOR / series RF Receiver OOK 300MHz ~ 440MHz -103dBm 10kbps PCB, Surface Mount 14-DIP Product overview: MICRF011BN from Microchip Technology is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 300MHz, 440MHz, DIP. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part, SMD, 300MHz, 440MHz, DIP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-MICRF011BN can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
QWIKRADIO RX/DATA DEMODULATOR / series RF Receiver OOK 300MHz ~ 440MHz -103dBm 10kbps PCB, Surface Mount 14-DIP Product overview: MICRF011BN from Microchip Technology is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 300MHz, 440MHz, DIP. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part, SMD, 300MHz, 440MHz, DIP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-MICRF011BN can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 300MHz 440MHz DIP Rf Receiver - 870-MICRF011BN - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 300MHz 440MHz DIP Rf Receiver
870-MICRF011BN
SMD 300MHz 440MHz DIP Rf Receiver 870-MICRF011BN
QWIKRADIO RX/DATA DEMODULATOR / series RF Receiver OOK 300MHz ~ 440MHz -103dBm 10kbps PCB, Surface Mount 14-DIP Product overview: MICRF011BN from Microchip Technology is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 300MHz, 440MHz, DIP. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part, SMD, 300MHz, 440MHz, DIP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-MICRF011BN can be used for catalog matching and distributor lookup.

QWIKRADIO RX/DATA DEMODULATOR / series RF Receiver OOK 300MHz ~ 440MHz -103dBm 10kbps PCB, Surface Mount 14-DIP Product overview: MICRF011BN from Microchip Technology is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 300MHz, 440MHz, DIP. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part, SMD, 300MHz, 440MHz, DIP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-MICRF011BN can be used for catalog matching and distributor lookup.

Supplier's Site
RF/IF and RFID - RF Receivers - 1088008-MICRF011BN - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID - RF Receivers
1088008-MICRF011BN
RF/IF and RFID - RF Receivers 1088008-MICRF011BN
Win Source Part Number: 1088008-MICRF011BN Category: RF/IF and RFID>RF Receivers Features: Automatic Tuning Package: Tube Applications: Garage Openers Standard Package: 25 Frequency: 300MHz ~ 440MHz Data Interface: PCB, Surface Mount Sensitivity: -103dBm Data Rate (Max): 10kbps Modulation or Protocol: OOK Current - Receiving: 2.4mA Antenna Connector: PCB, Surface Mount Voltage - Supply: 4.75V ~ 5.5V Mounting Type: Through Hole Package / Case: 14-DIP (0.300", 7.62mm) Supplier Device Package: 14-DIP Temperature Range - Operating: -40°C ~ 85°C Alternative Parts (Cross-Reference): MICRF011YN; ECCN: EAR99 Fake Threat In the Open Market: 57 pct. HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: MCRMCLMICRF011BN,215 6-MICRF011BN-MI Product Status: Obsolete RoHS Status: RoHS non-compliant

Win Source Part Number: 1088008-MICRF011BN
Category: RF/IF and RFID>RF Receivers
Features: Automatic Tuning
Package: Tube
Applications: Garage Openers
Standard Package: 25
Frequency: 300MHz ~ 440MHz
Data Interface: PCB, Surface Mount
Sensitivity: -103dBm
Data Rate (Max): 10kbps
Modulation or Protocol: OOK
Current - Receiving: 2.4mA
Antenna Connector: PCB, Surface Mount
Voltage - Supply: 4.75V ~ 5.5V
Mounting Type: Through Hole
Package / Case: 14-DIP (0.300", 7.62mm)
Supplier Device Package: 14-DIP
Temperature Range - Operating: -40°C ~ 85°C
Alternative Parts (Cross-Reference): MICRF011YN;
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: MCRMCLMICRF011BN,2156-MICRF011BN-MI
Product Status: Obsolete
RoHS Status: RoHS non-compliant

Buy Now Datasheet
RF Receivers - MICRF011BN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Receivers
MICRF011BN
RF Receivers MICRF011BN
- RF Receiver OOK 300MHz ~ 440MHz -103dBm 10kbps PCB, Surface Mount 14-DIP

- RF Receiver OOK 300MHz ~ 440MHz -103dBm 10kbps PCB, Surface Mount 14-DIP

Buy Now Datasheet
RF Receivers - MICRF011BN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Receivers
MICRF011BN
RF Receivers MICRF011BN
- RF Receiver OOK 300MHz ~ 440MHz -103dBm 10kbps PCB, Surface Mount 14-DIP

- RF Receiver OOK 300MHz ~ 440MHz -103dBm 10kbps PCB, Surface Mount 14-DIP

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Receivers RF Receivers RF Receivers
Product Number 870-MICRF011BN 1088008-MICRF011BN MICRF011BN
Product Name SMD 300MHz 440MHz DIP Rf Receiver RF/IF and RFID - RF Receivers RF Receivers
Applications Garage Openers
Package Type Tube 14-DIP (0.300", 7.62mm) 14-DIP (0.300\", 7.62mm)
Communication Interface PCB, Surface Mount
RF Modulation OOK
RF Connectors PCB, Surface Mount PCB, Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

WDR-LE AirGrid -  - Patlite (USA) Corporation
Patlite (USA) Corporation
Specs
Package Type Unit
View Details
Drivers, Receivers, Transceivers - MCP2544FDT-H/SN - Quarktwin Technology Ltd.
Specs
Package Type Surface Mount; 8-SOIC (0.154\", 3.90mm Width)
Features RoHS
Operating Temperature -40.0 to 150.0 C (-40.0 to 302.0 F)
View Details
2 suppliers