Broadcom Inc. Interface - Interface - Drivers, Receivers, Transceivers - BCM84833B1KFSBLG BCM84833B1KFSBLG

Description
Manufacturer: Broadcom Limited Win Source Part Number: 913072-BCM84833B1KFS BLG Features: 2/2 Transceiver - Ethernet, IEEE 802.3 576-FBGA (25x25) Package: 576-BGA Package: Tray Mounting: Surface Mount Family Name: BCM84833 Categories: Integrated Circuits (ICs) Case / Package: 576-FBGA (25x25) Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 913072-BCM84833B1KFS BLG Features: 2/2 Transceiver - Ethernet, IEEE 802.3 576-FBGA (25x25) Package: 576-BGA Package: Tray Mounting: Surface Mount Family Name: BCM84833 Categories: Integrated Circuits (ICs) Case / Package: 576-FBGA (25x25) Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - BCM84833B1KFSBLG - 913072-BCM84833B1KFSBLG - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - BCM84833B1KFSBLG
913072-BCM84833B1KFSBLG
Interface - Interface - Drivers, Receivers, Transceivers - BCM84833B1KFSBLG 913072-BCM84833B1KFSBLG
Manufacturer: Broadcom Limited Win Source Part Number: 913072-BCM84833B1KFS BLG Features: 2/2 Transceiver - Ethernet, IEEE 802.3 576-FBGA (25x25) Package: 576-BGA Package: Tray Mounting: Surface Mount Family Name: BCM84833 Categories: Integrated Circuits (ICs) Case / Package: 576-FBGA (25x25) Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: Broadcom Limited
Win Source Part Number: 913072-BCM84833B1KFSBLG
Features: 2/2 Transceiver - Ethernet, IEEE 802.3 576-FBGA (25x25)
Package: 576-BGA
Package: Tray
Mounting: Surface Mount
Family Name: BCM84833
Categories: Integrated Circuits (ICs)
Case / Package: 576-FBGA (25x25)
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now Datasheet
Drivers, Receivers, Transceivers - BCM84833B1KFSBLG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
BCM84833B1KFSBLG
Drivers, Receivers, Transceivers BCM84833B1KFSBLG
2/2 Transceiver Ethernet, IEEE 802.3 576-FBGA (25x25)

2/2 Transceiver Ethernet, IEEE 802.3 576-FBGA (25x25)

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers
Product Number 913072-BCM84833B1KFSBLG BCM84833B1KFSBLG
Product Name Interface - Interface - Drivers, Receivers, Transceivers - BCM84833B1KFSBLG Drivers, Receivers, Transceivers
Package Type Surface Mount; Surface Mount Surface Mount; 576-BGA
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
6.5 & 8.0 GHz Ultra-Wideband (UWB) Transceiver IC with 1 Antenna Port - DW3000 - Qorvo
Specs
Package Type WLCSP
Features RoHS
Data Rate 850 to 6800 kbps
View Details
Analog - MTLT1180QD - Micross Components, Inc.
Micross Components, Inc.
View Details