Manufacturer: Microchip Technology
Win Source Part Number: 058910-MICRF009YM
Packaging: Tube/Rail
Features: Automatic Tuning
Applications: RKE
Frequency: 300MHz to 440MHz
Data Interface: PCB, Surface Mount
Sensitivity: -102dBm
Data Rate (Max): 2 kbps
Modulation or Protocol: ASK, OOK
Current - Receiving: 2.9mA
Antenna Connector: PCB, Surface Mount
Categories: RF/IF and RFID
Status: Not For New Designs
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 4.75 V to 5.5 V
RF RX ASK/OOK 300-440MHZ 16SOIC Product overview: MICRF009YM from Microchip Technology is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 440MHZ. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part, 440MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-MICRF009YM can be used for catalog matching and distributor lookup.
QwikRadio® RF Receiver ASK, OOK 300MHz ~ 440MHz -102dBm 2kbps PCB, Surface Mount 16-SOIC
RF RECEIVER, 300-440MHZ, SOIC-16
RF RX ASK/OOK 300-440MHZ 16SOIC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | RF Receivers | RF Receivers | RF Receivers | RF Receivers | RF Receivers |
| Product Number | 058910-MICRF009YM | 870-MICRF009YM | MICRF009YM | 51AK9147 | MICRF009YM |
| Product Name | RF Receivers - MICRF009YM | 440MHZ Rf Receiver | RF Receivers | Rf Receiver, 300-440Mhz, Soic-16 Microchip | RF and Wireless - RF Receivers |
| Package Type | 16-SOIC | Tube | Surface Mount; 16-SOIC (0.154\", 3.90mm Width) | Surface Mount; Surface Mount | |
| Operating Temperature | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) | |
| Sensitivity | -102 dBm | -102 dBm | -102 dBm | ||
| Operating Frequency | 300 to 440 MHz | 300 to 440 MHz | 300 to 440 MHz | ||
| Supply Voltage | 4.75 to 5.5 volts | 4.75 to 5.5 volts | 4.75 to 5.5 volts | 5.5 to 4.75 volts |