Microchip Technology, Inc. Interface - Interface - Drivers, Receivers, Transceivers - KSZ8081MLXIA-TR KSZ8081MLXIA-TR

Description
Manufacturer: Microchip Technology Win Source Part Number: 876461-KSZ8081MLXIA- TR Features: 1/1 Transceiver Full Ethernet 48-LQFP (7x7) Package: Reel - TR Family Name: KSZ8081 Categories: Integrated Circuits (ICs) ECCN: 5A991B1 Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 14 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: KSZ8081MLXIATR-ND, KSZ8081MLXIA-DKR, KSZ8081MLXIA-CT, KSZ8081MLXIATR
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 876461-KSZ8081MLXIA- TR Features: 1/1 Transceiver Full Ethernet 48-LQFP (7x7) Package: Reel - TR Family Name: KSZ8081 Categories: Integrated Circuits (ICs) ECCN: 5A991B1 Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 14 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: KSZ8081MLXIATR-ND, KSZ8081MLXIA-DKR, KSZ8081MLXIA-CT, KSZ8081MLXIATR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - KSZ8081MLXIA-TR - 876461-KSZ8081MLXIA-TR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - KSZ8081MLXIA-TR
876461-KSZ8081MLXIA-TR
Interface - Interface - Drivers, Receivers, Transceivers - KSZ8081MLXIA-TR 876461-KSZ8081MLXIA-TR
Manufacturer: Microchip Technology Win Source Part Number: 876461-KSZ8081MLXIA- TR Features: 1/1 Transceiver Full Ethernet 48-LQFP (7x7) Package: Reel - TR Family Name: KSZ8081 Categories: Integrated Circuits (ICs) ECCN: 5A991B1 Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 14 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: KSZ8081MLXIATR-ND, KSZ8081MLXIA-DKR, KSZ8081MLXIA-CT, KSZ8081MLXIATR

Manufacturer: Microchip Technology
Win Source Part Number: 876461-KSZ8081MLXIA-TR
Features: 1/1 Transceiver Full Ethernet 48-LQFP (7x7)
Package: Reel - TR
Family Name: KSZ8081
Categories: Integrated Circuits (ICs)
ECCN: 5A991B1
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 14 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: KSZ8081MLXIATR-ND, KSZ8081MLXIA-DKR, KSZ8081MLXIA-CT, KSZ8081MLXIATR

Buy Now Datasheet
Drivers, Receivers, Transceivers - KSZ8081MLXIA-TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
KSZ8081MLXIA-TR
Drivers, Receivers, Transceivers KSZ8081MLXIA-TR
1/1 Transceiver Full Ethernet 48-LQFP (7x7)

1/1 Transceiver Full Ethernet 48-LQFP (7x7)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers
Product Number 876461-KSZ8081MLXIA-TR KSZ8081MLXIA-TR
Product Name Interface - Interface - Drivers, Receivers, Transceivers - KSZ8081MLXIA-TR Drivers, Receivers, Transceivers
Package Type Surface Mount; 48-LQFP
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1281QD - Micross Components, Inc.
Micross Components, Inc.
View Details
8 - 12 GHz 10 Watt Transmit / Receive Module - QPF5010 - Qorvo
Specs
Package Type Surface Mount; Overmold SMT
Features RoHS
Operating Frequency 8000 to 12000 MHz
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details