Microchip Technology, Inc. RF Receivers - MICRF009BM MICRF009BM

Description
Manufacturer: Microchip Technology Win Source Part Number: 003577-MICRF009BM Packaging: Tube/Rail Features: Automatic Tuning Applications: RKE Frequency: 300MHz to 440MHz Data Interface: PCB, Surface Mount Sensitivity: -102dBm Data Rate (Max): 2 kbps Modulation or Protocol: ASK, OOK Current - Receiving: 2.9mA Antenna Connector: PCB, Surface Mount Categories: RF/IF and RFID Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SOIC Supply Voltage - Operating: 4.75 V to 5.5 V
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 003577-MICRF009BM Packaging: Tube/Rail Features: Automatic Tuning Applications: RKE Frequency: 300MHz to 440MHz Data Interface: PCB, Surface Mount Sensitivity: -102dBm Data Rate (Max): 2 kbps Modulation or Protocol: ASK, OOK Current - Receiving: 2.9mA Antenna Connector: PCB, Surface Mount Categories: RF/IF and RFID Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SOIC Supply Voltage - Operating: 4.75 V to 5.5 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Receivers - MICRF009BM - 003577-MICRF009BM - Win Source Electronics
Laguna Hills, CA, United States
RF Receivers - MICRF009BM
003577-MICRF009BM
RF Receivers - MICRF009BM 003577-MICRF009BM
Manufacturer: Microchip Technology Win Source Part Number: 003577-MICRF009BM Packaging: Tube/Rail Features: Automatic Tuning Applications: RKE Frequency: 300MHz to 440MHz Data Interface: PCB, Surface Mount Sensitivity: -102dBm Data Rate (Max): 2 kbps Modulation or Protocol: ASK, OOK Current - Receiving: 2.9mA Antenna Connector: PCB, Surface Mount Categories: RF/IF and RFID Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SOIC Supply Voltage - Operating: 4.75 V to 5.5 V

Manufacturer: Microchip Technology
Win Source Part Number: 003577-MICRF009BM
Packaging: Tube/Rail
Features: Automatic Tuning
Applications: RKE
Frequency: 300MHz to 440MHz
Data Interface: PCB, Surface Mount
Sensitivity: -102dBm
Data Rate (Max): 2 kbps
Modulation or Protocol: ASK, OOK
Current - Receiving: 2.9mA
Antenna Connector: PCB, Surface Mount
Categories: RF/IF and RFID
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 4.75 V to 5.5 V

Buy Now Datasheet
Singapore, Singapore
440MHZ Rf Receiver
870-MICRF009BM
440MHZ Rf Receiver 870-MICRF009BM
RF RX ASK/OOK 300-440MHZ 16SOIC Product overview: MICRF009BM from Microchip Technology is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 440MHZ. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part, 440MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-MICRF009BM can be used for catalog matching and distributor lookup.

RF RX ASK/OOK 300-440MHZ 16SOIC Product overview: MICRF009BM from Microchip Technology is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 440MHZ. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part, 440MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-MICRF009BM can be used for catalog matching and distributor lookup.

Supplier's Site
RF and Wireless - RF Receivers - MICRF009BM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Receivers
MICRF009BM
RF and Wireless - RF Receivers MICRF009BM
RF RX ASK/OOK 300-440MHZ 16SOIC

RF RX ASK/OOK 300-440MHZ 16SOIC

Supplier's Site
RF Receivers - MICRF009BM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Receivers
MICRF009BM
RF Receivers MICRF009BM
- RF Receiver ASK, OOK 300MHz ~ 440MHz -102dBm 2kbps PCB, Surface Mount 16-SOIC

- RF Receiver ASK, OOK 300MHz ~ 440MHz -102dBm 2kbps PCB, Surface Mount 16-SOIC

Buy Now Datasheet
RF Receivers - MICRF009BM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Receivers
MICRF009BM
RF Receivers MICRF009BM
- RF Receiver ASK, OOK 300MHz ~ 440MHz -102dBm 2kbps PCB, Surface Mount 16-SOIC

- RF Receiver ASK, OOK 300MHz ~ 440MHz -102dBm 2kbps PCB, Surface Mount 16-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category RF Receivers RF Receivers RF Receivers RF Receivers
Product Number 003577-MICRF009BM 870-MICRF009BM MICRF009BM MICRF009BM
Product Name RF Receivers - MICRF009BM 440MHZ Rf Receiver RF and Wireless - RF Receivers RF Receivers
Package Type 16-SOIC Tube Surface Mount; Surface Mount Surface Mount; 16-SOIC (0.154\", 3.90mm Width)
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F)
Sensitivity -102 dBm -102 dBm -102 dBm
Operating Frequency 300 to 440 MHz 300 to 440 MHz 300 to 440 MHz
Supply Voltage 4.75 to 5.5 volts 5.5 to 4.75 volts 4.75 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Drivers, Receivers, Transceivers - MCP2562-H/P - 884154-MCP2562-H/P - Win Source Electronics
Specs
Package Type Through Hole
Operating Temperature -40.0 to 150.0 C (-40.0 to 302.0 F)
View Details
4 suppliers
WDR-U AirGrid -  - Patlite (USA) Corporation
Patlite (USA) Corporation
Specs
Package Type Unit
View Details
RF Receiver, Transmitter, and Transceiver Finished Units - FCTN-RLY4-418 - Quarktwin Technology Ltd.
Specs
Features RoHS
Sensitivity -112 dBm
Operating Frequency 418 MHz
View Details