Manufacturer: Microchip Technology
Win Source Part Number: 884154-MCP2562-H/P
Operating Temperature Range: -40°C ~ 150°C
Features: 1/1 Transceiver Half CANbus 8-PDIP
Package: 8-DIP (0.300", 7.62mm)
Package: Tube
Mounting: Through Hole
Family Name: MCP2562
Categories: Integrated Circuits (ICs)
Case / Package: 8-PDIP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Quantity per package: 60
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
IC TRANSCEIVER HALF 1/1 8DIP
IC TRANSCEIVER HALF 1/1 8DIP
1/1 Transceiver Half CANbus 8-PDIP
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | RF Transceivers | RF Transceivers | RF Transceivers | RF Transceivers |
| Product Number | 884154-MCP2562-H/P | MCP2562-H/P | 536-MCP2562-H/P | MCP2562-H/P |
| Product Name | Interface - Interface - Drivers, Receivers, Transceivers - MCP2562-H/P | Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers | IC TRANSCEIVER HALF 1/1 8DIP | Drivers, Receivers, Transceivers |
| Package Type | Through Hole | 8-DIP (0.300, 7.62mm) | 8-DIP (0.300\", 7.62mm) | |
| Operating Temperature | -40.0 to 150.0 C (-40.0 to 302.0 F) | -40.0 to 150.0 C (-40.0 to 302.0 F) | -40.0 C (-40.0 F) | -40.0 to 150.0 C (-40.0 to 302.0 F) |
| Supply Voltage | 5.5 to 4.5 volts | 5 volts | 4.5 to 5.5 volts | |
| Features | RoHS | RoHS |