Microchip Technology, Inc. 440MHZ SOIC Rf Receiver MICRF008BM

Description
IC RECEIVER 300-440MHZ 8-SOIC Product overview: MICRF008BM from Microchip Technology is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 440MHZ, SOIC. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part, 440MHZ, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-MICRF008BM can be used for catalog matching and distributor lookup.
Request a Quote
Description
IC RECEIVER 300-440MHZ 8-SOIC Product overview: MICRF008BM from Microchip Technology is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 440MHZ, SOIC. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part, 440MHZ, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-MICRF008BM can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
440MHZ SOIC Rf Receiver - 870-MICRF008BM - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
440MHZ SOIC Rf Receiver
870-MICRF008BM
440MHZ SOIC Rf Receiver 870-MICRF008BM
IC RECEIVER 300-440MHZ 8-SOIC Product overview: MICRF008BM from Microchip Technology is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 440MHZ, SOIC. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part, 440MHZ, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-MICRF008BM can be used for catalog matching and distributor lookup.

IC RECEIVER 300-440MHZ 8-SOIC Product overview: MICRF008BM from Microchip Technology is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 440MHZ, SOIC. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part, 440MHZ, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-MICRF008BM can be used for catalog matching and distributor lookup.

Supplier's Site
RF Receivers - MICRF008BM - 1077313-MICRF008BM - Win Source Electronics
Laguna Hills, CA, United States
RF Receivers - MICRF008BM
1077313-MICRF008BM
RF Receivers - MICRF008BM 1077313-MICRF008BM
Manufacturer: Microchip Technology Win Source Part Number: 1077313-MICRF008BM Packaging: Tube/Rail Features: Automatic Tuning Applications: Garage Openers Frequency: 300MHz to 440MHz Data Interface: PCB, Surface Mount Sensitivity: -95dBm Data Rate (Max): 4.8 kbps Modulation or Protocol: OOK Current - Receiving: 7mA Antenna Connector: PCB, Surface Mount Categories: RF/IF and RFID Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: 4.75 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 1077313-MICRF008BM
Packaging: Tube/Rail
Features: Automatic Tuning
Applications: Garage Openers
Frequency: 300MHz to 440MHz
Data Interface: PCB, Surface Mount
Sensitivity: -95dBm
Data Rate (Max): 4.8 kbps
Modulation or Protocol: OOK
Current - Receiving: 7mA
Antenna Connector: PCB, Surface Mount
Categories: RF/IF and RFID
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 4.75 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance

Buy Now
RF Receivers - MICRF008BM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Receivers
MICRF008BM
RF Receivers MICRF008BM
- RF Receiver OOK 300MHz ~ 440MHz -95dBm 4.8kbps PCB, Surface Mount 8-SOIC

- RF Receiver OOK 300MHz ~ 440MHz -95dBm 4.8kbps PCB, Surface Mount 8-SOIC

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Receivers RF Receivers RF Receivers
Product Number 870-MICRF008BM 1077313-MICRF008BM MICRF008BM
Product Name 440MHZ SOIC Rf Receiver RF Receivers - MICRF008BM RF Receivers
Applications Garage Openers
Package Type Tube/Rail 8-SOIC Surface Mount; 8-SOIC (0.154\", 3.90mm Width)
Communication Interface PCB, Surface Mount
RF Modulation OOK
RF Connectors PCB, Surface Mount PCB, Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Receiver Subsystem - QBR - QuinStar Technology, Inc.
QuinStar Technology, Inc.
Specs
Applications RF Microwave
View Details
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - MCP201T-E/SN - Shenzhen Shengyu Electronics Technology Limited
Specs
Operating Temperature -40.0 to 125.0 C (-40.0 to 257.0 F)
Supply Voltage 18 to 6 volts
View Details
2 suppliers