Microchip Technology, Inc. RF Receivers - MICRF219AAYQS-TR MICRF219AAYQS-TR

Description
Manufacturer: Microchip Technology Win Source Part Number: 788830-MICRF219AAYQS -TR Packaging: Reel package Operating Temperature Range: -40°C ~ 105°C Features: RSSI Equipped Package: 16-SSOP (0.154", 3.90mm Width) Applications: General Frequency: 300MHz ~ 450MHz Operating Supply Voltage: 3 V ~ 3.6 V Data Interface: PCB, Surface Mount Sensitivity: -112.5dBm Modulation or Protocol: ASK, OOK Current - Receiving: 4.3mA Antenna Connector: PCB, Surface Mount Family Name: MICRF219A Categories: RF/IF and RFID Manufacturer Package: 16-QSOP Alternative Parts (Cross-Reference): MAX7036GTP/V+W; MAX7036GTP/V+TW; RX5500; RX5003; Introduction Date: March 25, 2011 ECCN: EAR99 Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 788830-MICRF219AAYQS -TR Packaging: Reel package Operating Temperature Range: -40°C ~ 105°C Features: RSSI Equipped Package: 16-SSOP (0.154", 3.90mm Width) Applications: General Frequency: 300MHz ~ 450MHz Operating Supply Voltage: 3 V ~ 3.6 V Data Interface: PCB, Surface Mount Sensitivity: -112.5dBm Modulation or Protocol: ASK, OOK Current - Receiving: 4.3mA Antenna Connector: PCB, Surface Mount Family Name: MICRF219A Categories: RF/IF and RFID Manufacturer Package: 16-QSOP Alternative Parts (Cross-Reference): MAX7036GTP/V+W; MAX7036GTP/V+TW; RX5500; RX5003; Introduction Date: March 25, 2011 ECCN: EAR99 Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Receivers - MICRF219AAYQS-TR - 788830-MICRF219AAYQS-TR - Win Source Electronics
Laguna Hills, CA, United States
RF Receivers - MICRF219AAYQS-TR
788830-MICRF219AAYQS-TR
RF Receivers - MICRF219AAYQS-TR 788830-MICRF219AAYQS-TR
Manufacturer: Microchip Technology Win Source Part Number: 788830-MICRF219AAYQS -TR Packaging: Reel package Operating Temperature Range: -40°C ~ 105°C Features: RSSI Equipped Package: 16-SSOP (0.154", 3.90mm Width) Applications: General Frequency: 300MHz ~ 450MHz Operating Supply Voltage: 3 V ~ 3.6 V Data Interface: PCB, Surface Mount Sensitivity: -112.5dBm Modulation or Protocol: ASK, OOK Current - Receiving: 4.3mA Antenna Connector: PCB, Surface Mount Family Name: MICRF219A Categories: RF/IF and RFID Manufacturer Package: 16-QSOP Alternative Parts (Cross-Reference): MAX7036GTP/V+W; MAX7036GTP/V+TW; RX5500; RX5003; Introduction Date: March 25, 2011 ECCN: EAR99 Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 788830-MICRF219AAYQS-TR
Packaging: Reel package
Operating Temperature Range: -40°C ~ 105°C
Features: RSSI Equipped
Package: 16-SSOP (0.154", 3.90mm Width)
Applications: General
Frequency: 300MHz ~ 450MHz
Operating Supply Voltage: 3 V ~ 3.6 V
Data Interface: PCB, Surface Mount
Sensitivity: -112.5dBm
Modulation or Protocol: ASK, OOK
Current - Receiving: 4.3mA
Antenna Connector: PCB, Surface Mount
Family Name: MICRF219A
Categories: RF/IF and RFID
Manufacturer Package: 16-QSOP
Alternative Parts (Cross-Reference): MAX7036GTP/V+W; MAX7036GTP/V+TW; RX5500; RX5003;
Introduction Date: March 25, 2011
ECCN: EAR99
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
450MHZ Rf Receiver
870-MICRF219AAYQS-TR
450MHZ Rf Receiver 870-MICRF219AAYQS-TR
RF RX ASK/OOK 300-450MHZ 16QSOP Product overview: MICRF219AAYQS-TR from Microchip Technology is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 450MHZ. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part, 450MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-MICRF219AAYQS-TR can be used for catalog matching and distributor lookup.

RF RX ASK/OOK 300-450MHZ 16QSOP Product overview: MICRF219AAYQS-TR from Microchip Technology is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 450MHZ. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part, 450MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-MICRF219AAYQS-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Receivers - MICRF219AAYQS-TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Receivers
MICRF219AAYQS-TR
RF Receivers MICRF219AAYQS-TR
- RF Receiver ASK, OOK 300MHz ~ 450MHz -112.5dBm PCB, Surface Mount 16-QSOP

- RF Receiver ASK, OOK 300MHz ~ 450MHz -112.5dBm PCB, Surface Mount 16-QSOP

Buy Now Datasheet
RF and Wireless - RF Receivers MICRF219AAYQS-TR
RF RX ASK/OOK 300-450MHZ 16QSOP

RF RX ASK/OOK 300-450MHZ 16QSOP

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category RF Receivers RF Receivers RF Receivers RF Receivers
Product Number 788830-MICRF219AAYQS-TR 870-MICRF219AAYQS-TR MICRF219AAYQS-TR MICRF219AAYQS-TR
Product Name RF Receivers - MICRF219AAYQS-TR 450MHZ Rf Receiver RF Receivers RF and Wireless - RF Receivers
Operating Temperature -40.0 to 105.0 C (-40.0 to 221.0 F) -40.0 to 105.0 C (-40.0 to 221.0 F) -40.0 to 105.0 C (-40.0 to 221.0 F) -40.0 to 105.0 C (-40.0 to 221.0 F)
Sensitivity -112 dBm -112 dBm -112 dBm
Operating Frequency 300 to 450 MHz 300 to 450 MHz 300 to 450 MHz
Supply Voltage 3 to 3.6 volts 3 to 3.6 volts 3.6 to 3 volts
Applications General Purpose General Purpose
Unlock Full Specs
to access all available technical data

Similar Products

WDR-U AirGrid -  - Patlite (USA) Corporation
Patlite (USA) Corporation
Specs
Package Type Unit
View Details
450MHZ Rf Receiver - 870-RFRXD0420-I/LQ - ERSAELECTRONICS PTE. LTD.
Microchip Technology, Inc.
Specs
Applications Home Automation, Remote Sensing, RKE
Package Type Tray
Communication Interface PCB, Surface Mount
View Details
4 suppliers