Microchip Technology, Inc. RF Receivers - MICRF007YM MICRF007YM

Description
Manufacturer: Microchip Technology Win Source Part Number: 023342-MICRF007YM Packaging: Tube/Rail Features: Automatic Tuning Applications: RKE Frequency: 300MHz to 440MHz Data Interface: PCB, Surface Mount Sensitivity: -96dBm Data Rate (Max): 2.1 kbps Modulation or Protocol: ASK, OOK Current - Receiving: 3mA Antenna Connector: PCB, Surface Mount Categories: RF/IF and RFID Status: Not For New Designs Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: 4.75 V to 5.5 V
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 023342-MICRF007YM Packaging: Tube/Rail Features: Automatic Tuning Applications: RKE Frequency: 300MHz to 440MHz Data Interface: PCB, Surface Mount Sensitivity: -96dBm Data Rate (Max): 2.1 kbps Modulation or Protocol: ASK, OOK Current - Receiving: 3mA Antenna Connector: PCB, Surface Mount Categories: RF/IF and RFID Status: Not For New Designs Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: 4.75 V to 5.5 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Receivers - MICRF007YM - 023342-MICRF007YM - Win Source Electronics
Laguna Hills, CA, United States
RF Receivers - MICRF007YM
023342-MICRF007YM
RF Receivers - MICRF007YM 023342-MICRF007YM
Manufacturer: Microchip Technology Win Source Part Number: 023342-MICRF007YM Packaging: Tube/Rail Features: Automatic Tuning Applications: RKE Frequency: 300MHz to 440MHz Data Interface: PCB, Surface Mount Sensitivity: -96dBm Data Rate (Max): 2.1 kbps Modulation or Protocol: ASK, OOK Current - Receiving: 3mA Antenna Connector: PCB, Surface Mount Categories: RF/IF and RFID Status: Not For New Designs Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: 4.75 V to 5.5 V

Manufacturer: Microchip Technology
Win Source Part Number: 023342-MICRF007YM
Packaging: Tube/Rail
Features: Automatic Tuning
Applications: RKE
Frequency: 300MHz to 440MHz
Data Interface: PCB, Surface Mount
Sensitivity: -96dBm
Data Rate (Max): 2.1 kbps
Modulation or Protocol: ASK, OOK
Current - Receiving: 3mA
Antenna Connector: PCB, Surface Mount
Categories: RF/IF and RFID
Status: Not For New Designs
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 4.75 V to 5.5 V

Buy Now Datasheet
Singapore, Singapore
440MHZ Rf Receiver
870-MICRF007YM
440MHZ Rf Receiver 870-MICRF007YM
RF RX ASK/OOK 300-440MHZ 8SOIC Product overview: MICRF007YM from Microchip Technology is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 440MHZ. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part, 440MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-MICRF007YM can be used for catalog matching and distributor lookup.

RF RX ASK/OOK 300-440MHZ 8SOIC Product overview: MICRF007YM from Microchip Technology is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 440MHZ. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part, 440MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-MICRF007YM can be used for catalog matching and distributor lookup.

Supplier's Site
RF and Wireless - RF Receivers - MICRF007YM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Receivers
MICRF007YM
RF and Wireless - RF Receivers MICRF007YM
RF RX ASK/OOK 300-440MHZ 8SOIC

RF RX ASK/OOK 300-440MHZ 8SOIC

Supplier's Site
RF Receivers - MICRF007YM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Receivers
MICRF007YM
RF Receivers MICRF007YM
QwikRadio® RF Receiver ASK, OOK 300MHz ~ 440MHz -96dBm 2.1kbps PCB, Surface Mount 8-SOIC

QwikRadio® RF Receiver ASK, OOK 300MHz ~ 440MHz -96dBm 2.1kbps PCB, Surface Mount 8-SOIC

Buy Now Datasheet
IC RECEIVER UHF LOW POWER 8SOIC - 536-MICRF007YM - Utmel Electronic Limited
Hong Kong, China
IC RECEIVER UHF LOW POWER 8SOIC
536-MICRF007YM
IC RECEIVER UHF LOW POWER 8SOIC 536-MICRF007YM
IC RECEIVER UHF LOW POWER 8SOIC

IC RECEIVER UHF LOW POWER 8SOIC

Supplier's Site
Rf Receiver, 300-440Mhz, Soic-8 Microchip - 51AK9146 - Newark, An Avnet Company
Chicago, IL, United States
Rf Receiver, 300-440Mhz, Soic-8 Microchip
51AK9146
Rf Receiver, 300-440Mhz, Soic-8 Microchip 51AK9146
RF RECEIVER, 300-440MHZ, SOIC-8

RF RECEIVER, 300-440MHZ, SOIC-8

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Utmel Electronic Limited Newark, An Avnet Company
Product Category RF Receivers RF Receivers RF Receivers RF Receivers RF Receivers RF Receivers
Product Number 023342-MICRF007YM 870-MICRF007YM MICRF007YM MICRF007YM 536-MICRF007YM 51AK9146
Product Name RF Receivers - MICRF007YM 440MHZ Rf Receiver RF and Wireless - RF Receivers RF Receivers IC RECEIVER UHF LOW POWER 8SOIC Rf Receiver, 300-440Mhz, Soic-8 Microchip
Package Type 8-SOIC Tube Surface Mount; Surface Mount Surface Mount; 8-SOIC (0.154\", 3.90mm Width) Surface Mount; 8-SOIC (0.154, 3.90mm Width)
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F)
Sensitivity -96 dBm -96 dBm -96 dBm -96 dBm
Operating Frequency 300 to 440 MHz 300 to 440 MHz 300 to 440 MHz 300 to 440 MHz
Supply Voltage 4.75 to 5.5 volts 5.5 to 4.75 volts 4.75 to 5.5 volts 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Receiver Subsystem - QBR - QuinStar Technology, Inc.
QuinStar Technology, Inc.
Specs
Applications RF Microwave
View Details
Interface - Interface - Drivers, Receivers, Transceivers - MCP2003B-E/MC - 117385-MCP2003B-E/MC - Win Source Electronics
Specs
Package Type Surface Mount; SMD (SMT)
Operating Temperature -40.0 to 125.0 C (-40.0 to 257.0 F)
Supply Voltage 5.5 to 30 volts
View Details
2 suppliers