Microchip Technology, Inc. RF Receivers - MICRF007BM MICRF007BM

Description
Manufacturer: Microchip Technology Win Source Part Number: 003575-MICRF007BM Packaging: Tube/Rail Features: Automatic Tuning Applications: RKE Frequency: 300MHz to 440MHz Data Interface: PCB, Surface Mount Sensitivity: -96dBm Data Rate (Max): 2.1 kbps Modulation or Protocol: ASK, OOK Current - Receiving: 3mA Antenna Connector: PCB, Surface Mount Categories: RF/IF and RFID Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: 4.75 V to 5.5 V
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 003575-MICRF007BM Packaging: Tube/Rail Features: Automatic Tuning Applications: RKE Frequency: 300MHz to 440MHz Data Interface: PCB, Surface Mount Sensitivity: -96dBm Data Rate (Max): 2.1 kbps Modulation or Protocol: ASK, OOK Current - Receiving: 3mA Antenna Connector: PCB, Surface Mount Categories: RF/IF and RFID Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: 4.75 V to 5.5 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Receivers - MICRF007BM - 003575-MICRF007BM - Win Source Electronics
Laguna Hills, CA, United States
RF Receivers - MICRF007BM
003575-MICRF007BM
RF Receivers - MICRF007BM 003575-MICRF007BM
Manufacturer: Microchip Technology Win Source Part Number: 003575-MICRF007BM Packaging: Tube/Rail Features: Automatic Tuning Applications: RKE Frequency: 300MHz to 440MHz Data Interface: PCB, Surface Mount Sensitivity: -96dBm Data Rate (Max): 2.1 kbps Modulation or Protocol: ASK, OOK Current - Receiving: 3mA Antenna Connector: PCB, Surface Mount Categories: RF/IF and RFID Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: 4.75 V to 5.5 V

Manufacturer: Microchip Technology
Win Source Part Number: 003575-MICRF007BM
Packaging: Tube/Rail
Features: Automatic Tuning
Applications: RKE
Frequency: 300MHz to 440MHz
Data Interface: PCB, Surface Mount
Sensitivity: -96dBm
Data Rate (Max): 2.1 kbps
Modulation or Protocol: ASK, OOK
Current - Receiving: 3mA
Antenna Connector: PCB, Surface Mount
Categories: RF/IF and RFID
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 4.75 V to 5.5 V

Buy Now Datasheet
Singapore, Singapore
440MHZ Rf Receiver
870-MICRF007BM
440MHZ Rf Receiver 870-MICRF007BM
RF RX ASK/OOK 300-440MHZ 8SOIC Product overview: MICRF007BM from Microchip Technology is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 440MHZ. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part, 440MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-MICRF007BM can be used for catalog matching and distributor lookup.

RF RX ASK/OOK 300-440MHZ 8SOIC Product overview: MICRF007BM from Microchip Technology is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 440MHZ. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part, 440MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-MICRF007BM can be used for catalog matching and distributor lookup.

Supplier's Site
RF Receivers - MICRF007BM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Receivers
MICRF007BM
RF Receivers MICRF007BM
- RF Receiver ASK, OOK 300MHz ~ 440MHz -96dBm 2.1kbps PCB, Surface Mount 8-SOIC

- RF Receiver ASK, OOK 300MHz ~ 440MHz -96dBm 2.1kbps PCB, Surface Mount 8-SOIC

Buy Now Datasheet
RF Receivers - MICRF007BM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Receivers
MICRF007BM
RF Receivers MICRF007BM
- RF Receiver ASK, OOK 300MHz ~ 440MHz -96dBm 2.1kbps PCB, Surface Mount 8-SOIC

- RF Receiver ASK, OOK 300MHz ~ 440MHz -96dBm 2.1kbps PCB, Surface Mount 8-SOIC

Buy Now Datasheet
RF and Wireless - RF Receivers - MICRF007BM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Receivers
MICRF007BM
RF and Wireless - RF Receivers MICRF007BM
RF RX ASK/OOK 300-440MHZ 8SOIC

RF RX ASK/OOK 300-440MHZ 8SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category RF Receivers RF Receivers RF Receivers RF Receivers
Product Number 003575-MICRF007BM 870-MICRF007BM MICRF007BM MICRF007BM
Product Name RF Receivers - MICRF007BM 440MHZ Rf Receiver RF Receivers RF and Wireless - RF Receivers
Package Type 8-SOIC Tube Surface Mount; 8-SOIC (0.154\", 3.90mm Width) Surface Mount; Surface Mount
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F)
Sensitivity -96 dBm -96 dBm -96 dBm
Operating Frequency 300 to 440 MHz 300 to 440 MHz 300 to 440 MHz
Supply Voltage 4.75 to 5.5 volts 4.75 to 5.5 volts 5.5 to 4.75 volts
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Drivers, Receivers, Transceivers - ISL3155EIUZ-T - 875618-ISL3155EIUZ-T - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details
RF Receivers - RXM-900-HP3-PPO - Quarktwin Technology Ltd.
Specs
Package Type 18-SIP
Features RoHS
Operating Temperature -30.0 to 85.0 C (-22.0 to 185.0 F)
View Details
RTM Series Monopulse Receiver - RTM-6020 - Radar Technology, Incorporated
Radar Technology, Incorporated
Specs
Operating Frequency 60 MHz
RF Connectors SMA
View Details