Microchip Technology, Inc. RF Receivers - MICRF005BM MICRF005BM

Description
Manufacturer: Microchip Technology Win Source Part Number: 003574-MICRF005BM Packaging: Tube/Rail Features: Automatic Tuning Applications: Wireless Game Controllers Frequency: 800MHz to 1GHz Data Interface: PCB, Surface Mount Sensitivity: -84dBm Data Rate (Max): 115 kbps Modulation or Protocol: OOK Current - Receiving: 10mA Antenna Connector: PCB, Surface Mount Categories: RF/IF and RFID Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 14-SOIC Supply Voltage - Operating: 4.75 V to 5.3 V
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 003574-MICRF005BM Packaging: Tube/Rail Features: Automatic Tuning Applications: Wireless Game Controllers Frequency: 800MHz to 1GHz Data Interface: PCB, Surface Mount Sensitivity: -84dBm Data Rate (Max): 115 kbps Modulation or Protocol: OOK Current - Receiving: 10mA Antenna Connector: PCB, Surface Mount Categories: RF/IF and RFID Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 14-SOIC Supply Voltage - Operating: 4.75 V to 5.3 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Receivers - MICRF005BM - 003574-MICRF005BM - Win Source Electronics
Laguna Hills, CA, United States
RF Receivers - MICRF005BM
003574-MICRF005BM
RF Receivers - MICRF005BM 003574-MICRF005BM
Manufacturer: Microchip Technology Win Source Part Number: 003574-MICRF005BM Packaging: Tube/Rail Features: Automatic Tuning Applications: Wireless Game Controllers Frequency: 800MHz to 1GHz Data Interface: PCB, Surface Mount Sensitivity: -84dBm Data Rate (Max): 115 kbps Modulation or Protocol: OOK Current - Receiving: 10mA Antenna Connector: PCB, Surface Mount Categories: RF/IF and RFID Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 14-SOIC Supply Voltage - Operating: 4.75 V to 5.3 V

Manufacturer: Microchip Technology
Win Source Part Number: 003574-MICRF005BM
Packaging: Tube/Rail
Features: Automatic Tuning
Applications: Wireless Game Controllers
Frequency: 800MHz to 1GHz
Data Interface: PCB, Surface Mount
Sensitivity: -84dBm
Data Rate (Max): 115 kbps
Modulation or Protocol: OOK
Current - Receiving: 10mA
Antenna Connector: PCB, Surface Mount
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-SOIC
Supply Voltage - Operating: 4.75 V to 5.3 V

Buy Now Datasheet
Singapore, Singapore
800MHZ 1GHZ Rf Receiver
870-MICRF005BM
800MHZ 1GHZ Rf Receiver 870-MICRF005BM
RF RCVR OOK 800MHZ-1GHZ 14SOIC Product overview: MICRF005BM from Microchip Technology is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800MHZ, 1GHZ. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part, 800MHZ, 1GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-MICRF005BM can be used for catalog matching and distributor lookup.

RF RCVR OOK 800MHZ-1GHZ 14SOIC Product overview: MICRF005BM from Microchip Technology is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800MHZ, 1GHZ. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part, 800MHZ, 1GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-MICRF005BM can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Receivers - MICRF005BM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Receivers
MICRF005BM
RF Receivers MICRF005BM
- RF Receiver OOK 800MHz ~ 1GHz -84dBm 115kbps PCB, Surface Mount 14-SOIC

- RF Receiver OOK 800MHz ~ 1GHz -84dBm 115kbps PCB, Surface Mount 14-SOIC

Buy Now Datasheet
RF Receivers - MICRF005BM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Receivers
MICRF005BM
RF Receivers MICRF005BM
- RF Receiver OOK 800MHz ~ 1GHz -84dBm 115kbps PCB, Surface Mount 14-SOIC

- RF Receiver OOK 800MHz ~ 1GHz -84dBm 115kbps PCB, Surface Mount 14-SOIC

Buy Now Datasheet
RF and Wireless - RF Receivers - MICRF005BM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Receivers
MICRF005BM
RF and Wireless - RF Receivers MICRF005BM
RF RCVR OOK 800MHZ-1GHZ 14SOIC

RF RCVR OOK 800MHZ-1GHZ 14SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category RF Receivers RF Receivers RF Receivers RF Receivers
Product Number 003574-MICRF005BM 870-MICRF005BM MICRF005BM MICRF005BM
Product Name RF Receivers - MICRF005BM 800MHZ 1GHZ Rf Receiver RF Receivers RF and Wireless - RF Receivers
Applications Mobile / Wireless Systems Wireless Game Controllers Wireless Game Controllers
Package Type 14-SOIC Tube Surface Mount; 14-SOIC (0.154\", 3.90mm Width) Surface Mount; Surface Mount
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F)
Sensitivity -84 dBm -84 dBm -84 dBm
Operating Frequency 800 to 1000 MHz 800 to 1000 MHz 800 to 1000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Drivers, Receivers, Transceivers - ISL81486IBZ-T - 875799-ISL81486IBZ-T - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details
WDR-U AirGrid -  - Patlite (USA) Corporation
Patlite (USA) Corporation
Specs
Package Type Unit
View Details
RF Receiver, Transmitter, and Transceiver Finished Units - FCTN-RLY4XX-433-MOM - Quarktwin Technology Ltd.
Specs
Features RoHS
Operating Frequency 433 MHz
View Details