Microchip Technology, Inc. RF Receivers - MICRF001YM MICRF001YM

Description
Manufacturer: Microchip Technology Win Source Part Number: 884855-MICRF001YM Operating Temperature Range: -40°C ~ 85°C Features: series RF Receiver OOK 300MHz ~ 440MHz -95dBm 4.8kbps PCB, Surface Mount 14-SOIC Package: Tube Package: 14-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: RF/IF and RFID Case / Package: 14-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Limited Quantity per package: 54 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote
Description
Manufacturer: Microchip Technology Win Source Part Number: 884855-MICRF001YM Operating Temperature Range: -40°C ~ 85°C Features: series RF Receiver OOK 300MHz ~ 440MHz -95dBm 4.8kbps PCB, Surface Mount 14-SOIC Package: Tube Package: 14-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: RF/IF and RFID Case / Package: 14-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Limited Quantity per package: 54 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Receivers - MICRF001YM - 884855-MICRF001YM - Win Source Electronics
Laguna Hills, CA, United States
RF Receivers - MICRF001YM
884855-MICRF001YM
RF Receivers - MICRF001YM 884855-MICRF001YM
Manufacturer: Microchip Technology Win Source Part Number: 884855-MICRF001YM Operating Temperature Range: -40°C ~ 85°C Features: series RF Receiver OOK 300MHz ~ 440MHz -95dBm 4.8kbps PCB, Surface Mount 14-SOIC Package: Tube Package: 14-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: RF/IF and RFID Case / Package: 14-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Limited Quantity per package: 54 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Microchip Technology
Win Source Part Number: 884855-MICRF001YM
Operating Temperature Range: -40°C ~ 85°C
Features: series RF Receiver OOK 300MHz ~ 440MHz -95dBm 4.8kbps PCB, Surface Mount 14-SOIC
Package: Tube
Package: 14-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Categories: RF/IF and RFID
Case / Package: 14-SOIC
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Limited
Quantity per package: 54
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now
300MHZ 440MHZ Rf Receiver - 870-MICRF001YM - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
300MHZ 440MHZ Rf Receiver
870-MICRF001YM
300MHZ 440MHZ Rf Receiver 870-MICRF001YM
RF RCVR OOK 300MHZ-440MHZ 14SOIC Product overview: MICRF001YM from Microchip Technology is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300MHZ, 440MHZ. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part, 300MHZ, 440MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-MICRF001YM can be used for catalog matching and distributor lookup.

RF RCVR OOK 300MHZ-440MHZ 14SOIC Product overview: MICRF001YM from Microchip Technology is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300MHZ, 440MHZ. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part, 300MHZ, 440MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-MICRF001YM can be used for catalog matching and distributor lookup.

Supplier's Site
RF Receivers - MICRF001YM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Receivers
MICRF001YM
RF Receivers MICRF001YM
- RF Receiver OOK 300MHz ~ 440MHz -95dBm 4.8kbps PCB, Surface Mount 14-SOIC

- RF Receiver OOK 300MHz ~ 440MHz -95dBm 4.8kbps PCB, Surface Mount 14-SOIC

Buy Now

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category RF Receivers RF Receivers RF Receivers
Product Number 884855-MICRF001YM 870-MICRF001YM MICRF001YM
Product Name RF Receivers - MICRF001YM 300MHZ 440MHZ Rf Receiver RF Receivers
Package Type Surface Mount; Surface Mount 14-SOIC (0.154", 3.90mm Width) Surface Mount; 14-SOIC (0.154\", 3.90mm Width)
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F)
Features RoHS
Sensitivity -95 dBm
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Drivers, Receivers, Transceivers - ICL3245EIB - 874168-ICL3245EIB - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details
Wireless Receiver - RF Rx SW868-2W-RS232 - steute
Specs
Package Type Rack mount
Features LED Indicators
Operating Frequency 868 MHz
View Details
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - MCP2025-330E/SN - Shenzhen Shengyu Electronics Technology Limited
Specs
Operating Temperature -40.0 to 125.0 C (-40.0 to 257.0 F)
Supply Voltage 18 to 6 volts
View Details
2 suppliers