Broadcom Inc. Optoelectronics - Fiber Optics - Receivers SP000063855

Description
Win Source Part Number: 1242508-SP000063855 Category: Optoelectronics>Fibe r Optics - Receivers Applications: General Purpose Standard Package: 125 Data Rate: 5MBd Current - Supply: 4 mA Power - Minimum Receivable: -22dBm Voltage - Supply: 4.75V ~ 5.25V ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.49.1050 Mfr: Broadcom Limited Other Names: SP000063855,516-2455 Base Product Number: SP000063855
Request a Quote Datasheet
Description
Win Source Part Number: 1242508-SP000063855 Category: Optoelectronics>Fibe r Optics - Receivers Applications: General Purpose Standard Package: 125 Data Rate: 5MBd Current - Supply: 4 mA Power - Minimum Receivable: -22dBm Voltage - Supply: 4.75V ~ 5.25V ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.49.1050 Mfr: Broadcom Limited Other Names: SP000063855,516-2455 Base Product Number: SP000063855
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoelectronics - Fiber Optics - Receivers - 1242508-SP000063855 - Win Source Electronics
Laguna Hills, CA, United States
Optoelectronics - Fiber Optics - Receivers
1242508-SP000063855
Optoelectronics - Fiber Optics - Receivers 1242508-SP000063855
Win Source Part Number: 1242508-SP000063855 Category: Optoelectronics>Fibe r Optics - Receivers Applications: General Purpose Standard Package: 125 Data Rate: 5MBd Current - Supply: 4 mA Power - Minimum Receivable: -22dBm Voltage - Supply: 4.75V ~ 5.25V ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.49.1050 Mfr: Broadcom Limited Other Names: SP000063855,516-2455 Base Product Number: SP000063855

Win Source Part Number: 1242508-SP000063855
Category: Optoelectronics>Fiber Optics - Receivers
Applications: General Purpose
Standard Package: 125
Data Rate: 5MBd
Current - Supply: 4 mA
Power - Minimum Receivable: -22dBm
Voltage - Supply: 4.75V ~ 5.25V
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.49.1050
Mfr: Broadcom Limited
Other Names: SP000063855,516-2455
Base Product Number: SP000063855

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Receivers
Product Number 1242508-SP000063855
Product Name Optoelectronics - Fiber Optics - Receivers
Supply Voltage 4.75 to 5.25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Wireless Receiver - RF Rx SW868-4S - steute
Specs
Package Type Rack mount
Features LED Indicators
Operating Frequency 868 MHz
View Details
WDR-U AirGrid -  - Patlite (USA) Corporation
Patlite (USA) Corporation
Specs
Package Type Unit
View Details