Manufacturer: Microchip Technology
Win Source Part Number: 044808-MICRF001BN
Packaging: Tube/Rail
Features: Automatic Tuning
Applications: Garage Door, RKE
Frequency: 300MHz to 440MHz
Data Interface: PCB, Surface Mount
Sensitivity: -95dBm
Data Rate (Max): 4.8 kbps
Modulation or Protocol: OOK
Current - Receiving: 6.3mA
Antenna Connector: PCB, Surface Mount
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-DIP
Supply Voltage - Operating: 4.75 V to 5.5 V
RF RCVR OOK 300MHZ-440MHZ 14DIP Product overview: MICRF001BN from Microchip Technology is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300MHZ, 440MHZ. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part, 300MHZ, 440MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-MICRF001BN can be used for catalog matching and distributor lookup.
- RF Receiver OOK 300MHz ~ 440MHz -95dBm 4.8kbps PCB, Surface Mount 14-DIP
RF RCVR OOK 300MHZ-440MHZ 14DIP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | RF Receivers | RF Receivers | RF Receivers | RF Receivers |
| Product Number | 044808-MICRF001BN | 870-MICRF001BN | MICRF001BN | MICRF001BN |
| Product Name | RF Receivers - MICRF001BN | 300MHZ 440MHZ Rf Receiver | RF Receivers | RF and Wireless - RF Receivers |
| Package Type | 14-DIP | Tube | 14-DIP (0.300\", 7.62mm) | Through Hole |
| Operating Temperature | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) |
| Sensitivity | -95 dBm | -95 dBm | -95 dBm | |
| Operating Frequency | 300 to 440 MHz | 300 to 440 MHz | 300 to 440 MHz | |
| Supply Voltage | 4.75 to 5.5 volts | 4.75 to 5.5 volts | 5.5 to 4.75 volts |