Microchip Technology, Inc. Comparators MIC842NYMT-TR

Description
Comparator with Voltage Reference Open Drain 4-TDFN (1.2x1.6)
Request a Quote Datasheet
Description
Comparator with Voltage Reference Open Drain 4-TDFN (1.2x1.6)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Comparators - MIC842NYMT-TR-ND - DigiKey
Thief River Falls, MN, United States
Comparators
MIC842NYMT-TR-ND
Comparators MIC842NYMT-TR-ND
Comparator with Voltage Reference Open Drain 4-TDFN (1.2x1.6)

Comparator with Voltage Reference Open Drain 4-TDFN (1.2x1.6)

Buy Now Datasheet
Linear - Linear - Comparators - MIC842NYMT-TR - MIC842NYMT-TR - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Comparators - MIC842NYMT-TR
MIC842NYMT-TR
Linear - Linear - Comparators - MIC842NYMT-TR MIC842NYMT-TR
Manufacturer: Microchip Technology Win Source Part Number: 927147-MIC842NYMT-TR Series: Teeny™ Operating Temperature Range: -40°C ~ 85°C Features: Comparator with Voltage Reference Open Drain 4-TDFN (1.2x1.6) Package: 4-UFDFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: MIC842 Categories: Integrated Circuits (ICs) Case / Package: 4-TDFN (1.2x1.6) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: MIC842NYMTTR, MIC842NYMTTR-ND

Manufacturer: Microchip Technology
Win Source Part Number: 927147-MIC842NYMT-TR
Series: Teeny™
Operating Temperature Range: -40°C ~ 85°C
Features: Comparator with Voltage Reference Open Drain 4-TDFN (1.2x1.6)
Package: 4-UFDFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: MIC842
Categories: Integrated Circuits (ICs)
Case / Package: 4-TDFN (1.2x1.6)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: MIC842NYMTTR, MIC842NYMTTR-ND

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Comparators - MIC842NYMT-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Comparators
MIC842NYMT-TR
Integrated Circuits (ICs) - Linear - Comparators MIC842NYMT-TR
IC COMPARATOR 1 W/VOLT REF 4TDFN

IC COMPARATOR 1 W/VOLT REF 4TDFN

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Comparators Logic Comparators Logic Comparators
Product Number MIC842NYMT-TR-ND MIC842NYMT-TR MIC842NYMT-TR
Product Name Comparators Linear - Linear - Comparators - MIC842NYMT-TR Integrated Circuits (ICs) - Linear - Comparators
Type Magnitude Identity
Unlock Full Specs
to access all available technical data

Similar Products

Comparators - 1727-3332-ND - DigiKey
Specs
Type Identity
Supply Voltage 2V ~ 6V
Package Type SSOP
View Details
2 suppliers
 - LM106W/C - Rochester Electronics
Rochester Electronics
Specs
Package Type Other; CFP14
View Details
Comparators - MCP6544T-E/SL-ND - DigiKey
Microchip Technology, Inc.
Specs
Type Magnitude
Package Type SOIC
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers