Microchip Technology, Inc. Comparators MIC845NYC5

Description
Comparator with Voltage Reference Open Drain SC-70-5
Request a Quote Datasheet
Description
Comparator with Voltage Reference Open Drain SC-70-5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Comparators - MIC845NYC5-ND - DigiKey
Thief River Falls, MN, United States
Comparators
MIC845NYC5-ND
Comparators MIC845NYC5-ND
Comparator with Voltage Reference Open Drain SC-70-5

Comparator with Voltage Reference Open Drain SC-70-5

Buy Now Datasheet
Linear - Linear - Comparators - MIC845NYC5 - MIC845NYC5 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Comparators - MIC845NYC5
MIC845NYC5
Linear - Linear - Comparators - MIC845NYC5 MIC845NYC5
Manufacturer: Microchip Technology Win Source Part Number: 1077274-MIC845NYC5 Packaging: Bulk Type: with Voltage Reference Mounting: SMD (SMT) Output Type: Open Drain Number of Elements: 1 Current - Quiescent (Max): 3μA Propagation Delay (Max): 39μs Hysteresis: 40mV Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: SC-70-5 Supply Voltage - Operating: 2.75 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 1077274-MIC845NYC5
Packaging: Bulk
Type: with Voltage Reference
Mounting: SMD (SMT)
Output Type: Open Drain
Number of Elements: 1
Current - Quiescent (Max): 3μA
Propagation Delay (Max): 39μs
Hysteresis: 40mV
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: SC-70-5
Supply Voltage - Operating: 2.75 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Comparators - MIC845NYC5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Comparators
MIC845NYC5
Integrated Circuits (ICs) - Linear - Comparators MIC845NYC5
IC COMPARATOR W/REFERENCE SC70-5

IC COMPARATOR W/REFERENCE SC70-5

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Comparators Logic Comparators Logic Comparators
Product Number MIC845NYC5-ND MIC845NYC5 MIC845NYC5
Product Name Comparators Linear - Linear - Comparators - MIC845NYC5 Integrated Circuits (ICs) - Linear - Comparators
Type Magnitude Identity
Unlock Full Specs
to access all available technical data

Similar Products

Comparators - 74HC85DB,118-ND - DigiKey
Specs
Type Magnitude
Supply Voltage 2V ~ 6V
Package Type SSOP
View Details
2 suppliers
 - 54ACT521/Q2A - Rochester Electronics
Specs
Type Identity
Package Type Other; CLCC20
View Details
2 suppliers
Comparators - MCP6541T-E/OTTR-ND - DigiKey
Microchip Technology, Inc.
Specs
Type Magnitude
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers