Microchip Technology, Inc. Interface - Interface - Drivers, Receivers, Transceivers - MCP2562T-E/MF MCP2562T-E/MF

Description
Manufacturer: Microchip Technology Win Source Part Number: 808492-MCP2562T-E/MF Packaging: Reel Type: Transceiver Mounting Style: SMD Protocol: CANbus Number of Drivers/Receivers: 1/1 Duplex: Half Receiver Hysteresis: 200mV Supplier Device Package: 8-DFN (3x3) Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 8-VDFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,300 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 5.5V Part Number Series: MCP2562
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 808492-MCP2562T-E/MF Packaging: Reel Type: Transceiver Mounting Style: SMD Protocol: CANbus Number of Drivers/Receivers: 1/1 Duplex: Half Receiver Hysteresis: 200mV Supplier Device Package: 8-DFN (3x3) Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 8-VDFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,300 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 5.5V Part Number Series: MCP2562
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - MCP2562T-E/MF - 808492-MCP2562T-E/MF - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - MCP2562T-E/MF
808492-MCP2562T-E/MF
Interface - Interface - Drivers, Receivers, Transceivers - MCP2562T-E/MF 808492-MCP2562T-E/MF
Manufacturer: Microchip Technology Win Source Part Number: 808492-MCP2562T-E/MF Packaging: Reel Type: Transceiver Mounting Style: SMD Protocol: CANbus Number of Drivers/Receivers: 1/1 Duplex: Half Receiver Hysteresis: 200mV Supplier Device Package: 8-DFN (3x3) Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 8-VDFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,300 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 5.5V Part Number Series: MCP2562

Manufacturer: Microchip Technology
Win Source Part Number: 808492-MCP2562T-E/MF
Packaging: Reel
Type: Transceiver
Mounting Style: SMD
Protocol: CANbus
Number of Drivers/Receivers: 1/1
Duplex: Half
Receiver Hysteresis: 200mV
Supplier Device Package: 8-DFN (3x3)
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 8-VDFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,300
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.5V ~ 5.5V
Part Number Series: MCP2562

Buy Now Datasheet
Drivers, Receivers, Transceivers - MCP2562T-E/MF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
MCP2562T-E/MF
Drivers, Receivers, Transceivers MCP2562T-E/MF
1/1 Transceiver Half CANbus 8-DFN (3x3)

1/1 Transceiver Half CANbus 8-DFN (3x3)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers
Product Number 808492-MCP2562T-E/MF MCP2562T-E/MF
Product Name Interface - Interface - Drivers, Receivers, Transceivers - MCP2562T-E/MF Drivers, Receivers, Transceivers
Package Type Surface Mount Surface Mount; 8-VDFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

RF Switches - RF2436TR7 - 042316-RF2436TR7 - Win Source Electronics
Specs
Package Type SOT-5
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
Supply Voltage 1.5 to 6 volts
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Analog - MTLT1180QD - Micross Components, Inc.
Micross Components, Inc.
View Details