The MCP2562FD-H/MF is a high-speed CAN transceiver optimized for Flexible Data Rate (CAN FD) applications, supporting data rates of 2, 5, and 8 Mbps. It features a maximum propagation delay of 120 ns and guarantees loop delay symmetry of -10%/+10% at 2 Mbps, making it suitable for longer bus lengths. The device complies with ISO-11898-2 and ISO-11898-5 standards, ensuring robust performance in automotive environments. This transceiver operates with a very low standby current of 5 µA and includes a VIO supply pin for direct interfacing with CAN controllers and microcontrollers operating at I/O voltages from 1.8V to 5.5V. It incorporates a SPLIT output pin for stabilizing common mode in biased split termination schemes and disconnects the CAN bus pins when unpowered, preventing bus loading during brown-out events. The MCP2562FD-H/MF also features permanent dominant detection on both the TXD and bus lines, power-on reset, voltage brown-out protection, and thermal shutdown protection. It is designed for use in 12V and 24V systems and offers high ESD protection on CANH and CANL, meeting IEC61000-4-2 standards up to ±14 kV. The device is available in multiple package types, including 8-lead DFN (3x3 mm), and operates over an extended temperature range of -40°C to +150°C.
Manufacturer: Microchip Technology
Win Source Part Number: 852954-MCP2562FD-H/M
Features: 1/1 Transceiver - CANbus 8-DFN (3x3)
Package: Tube
Family Name: MCP2562
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Quantity per package: 120
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
IC TRANSCEIVER 1/1 8DFN
1/1 Transceiver CANbus 8-DFN (3x3)
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | RF Transceivers | RF Transceivers | RF Transceivers |
| Product Number | 852954-MCP2562FD-H/MF | MCP2562FD-H/MF | MCP2562FD-H/MF |
| Product Name | Interface - Interface - Drivers, Receivers, Transceivers - MCP2562FD-H/MF | Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers | Drivers, Receivers, Transceivers |
| Operating Temperature | -40.0 to 150.0 C (-40.0 to 302.0 F) | -40.0 to 150.0 C (-40.0 to 302.0 F) |