Microchip Technology, Inc. Interface - Interface - Drivers, Receivers, Transceivers - MCP2562-E/MF MCP2562-E/MF

Description
Manufacturer: Microchip Technology Win Source Part Number: 788300-MCP2562-E/MF Packaging: Tube Type: Transceiver Operating Temperature Range: -40°C ~ 125°C Package: 8-VDFN Exposed Pad Mounting: SMD Operating Supply Voltage: 4.5 V ~ 5.5 V Protocol: CAN Number of Drivers/Receivers: 1/1 Duplex: Full Family Name: MCP2562 Categories: Integrated Circuits (ICs) Manufacturer Package: 8-DFN (3x3) Alternative Parts (Cross-Reference): MCP2562-E/SN; MCP2562-E/P; MCP2562-H/SN; PCF82C200TD; AN82526; PCA82C200TD; Introduction Date: March 20, 2013 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 788300-MCP2562-E/MF Packaging: Tube Type: Transceiver Operating Temperature Range: -40°C ~ 125°C Package: 8-VDFN Exposed Pad Mounting: SMD Operating Supply Voltage: 4.5 V ~ 5.5 V Protocol: CAN Number of Drivers/Receivers: 1/1 Duplex: Full Family Name: MCP2562 Categories: Integrated Circuits (ICs) Manufacturer Package: 8-DFN (3x3) Alternative Parts (Cross-Reference): MCP2562-E/SN; MCP2562-E/P; MCP2562-H/SN; PCF82C200TD; AN82526; PCA82C200TD; Introduction Date: March 20, 2013 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - MCP2562-E/MF - 788300-MCP2562-E/MF - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - MCP2562-E/MF
788300-MCP2562-E/MF
Interface - Interface - Drivers, Receivers, Transceivers - MCP2562-E/MF 788300-MCP2562-E/MF
Manufacturer: Microchip Technology Win Source Part Number: 788300-MCP2562-E/MF Packaging: Tube Type: Transceiver Operating Temperature Range: -40°C ~ 125°C Package: 8-VDFN Exposed Pad Mounting: SMD Operating Supply Voltage: 4.5 V ~ 5.5 V Protocol: CAN Number of Drivers/Receivers: 1/1 Duplex: Full Family Name: MCP2562 Categories: Integrated Circuits (ICs) Manufacturer Package: 8-DFN (3x3) Alternative Parts (Cross-Reference): MCP2562-E/SN; MCP2562-E/P; MCP2562-H/SN; PCF82C200TD; AN82526; PCA82C200TD; Introduction Date: March 20, 2013 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 788300-MCP2562-E/MF
Packaging: Tube
Type: Transceiver
Operating Temperature Range: -40°C ~ 125°C
Package: 8-VDFN Exposed Pad
Mounting: SMD
Operating Supply Voltage: 4.5 V ~ 5.5 V
Protocol: CAN
Number of Drivers/Receivers: 1/1
Duplex: Full
Family Name: MCP2562
Categories: Integrated Circuits (ICs)
Manufacturer Package: 8-DFN (3x3)
Alternative Parts (Cross-Reference): MCP2562-E/SN; MCP2562-E/P; MCP2562-H/SN; PCF82C200TD; AN82526; PCA82C200TD;
Introduction Date: March 20, 2013
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Drivers, Receivers, Transceivers - MCP2562-E/MF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
MCP2562-E/MF
Drivers, Receivers, Transceivers MCP2562-E/MF
1/1 Transceiver Half CANbus 8-DFN (3x3)

1/1 Transceiver Half CANbus 8-DFN (3x3)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers
Product Number 788300-MCP2562-E/MF MCP2562-E/MF
Product Name Interface - Interface - Drivers, Receivers, Transceivers - MCP2562-E/MF Drivers, Receivers, Transceivers
Package Type Surface Mount; SMD Surface Mount; 8-VDFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

Automotive PDoA UWB Transceiver - DW3300Q - Qorvo
Specs
Package Type Surface Mount; LGA
Features RoHS
Data Rate 850 to 6800 kbps
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details