Microchip Technology, Inc. Interface - Interface - Drivers, Receivers, Transceivers - MCP2561T-E/MF MCP2561T-E/MF

Description
Manufacturer: Microchip Technology Win Source Part Number: 926642-MCP2561T-E/MF Operating Temperature Range: -40°C ~ 125°C Features: 1/1 Transceiver Half CANbus 8-DFN (3x3) Package: 8-VDFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: MCP2561 Categories: Integrated Circuits (ICs) Case / Package: 8-DFN (3x3) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Quantity per package: 3300 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: MCP2561T-E/MF-ND, MCP2561T-E/MFTR, MCP2561T-E/MFCT, MCP2561T-E/MFDKR
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 926642-MCP2561T-E/MF Operating Temperature Range: -40°C ~ 125°C Features: 1/1 Transceiver Half CANbus 8-DFN (3x3) Package: 8-VDFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: MCP2561 Categories: Integrated Circuits (ICs) Case / Package: 8-DFN (3x3) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Quantity per package: 3300 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: MCP2561T-E/MF-ND, MCP2561T-E/MFTR, MCP2561T-E/MFCT, MCP2561T-E/MFDKR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - MCP2561T-E/MF - 926642-MCP2561T-E/MF - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - MCP2561T-E/MF
926642-MCP2561T-E/MF
Interface - Interface - Drivers, Receivers, Transceivers - MCP2561T-E/MF 926642-MCP2561T-E/MF
Manufacturer: Microchip Technology Win Source Part Number: 926642-MCP2561T-E/MF Operating Temperature Range: -40°C ~ 125°C Features: 1/1 Transceiver Half CANbus 8-DFN (3x3) Package: 8-VDFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: MCP2561 Categories: Integrated Circuits (ICs) Case / Package: 8-DFN (3x3) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Quantity per package: 3300 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: MCP2561T-E/MF-ND, MCP2561T-E/MFTR, MCP2561T-E/MFCT, MCP2561T-E/MFDKR

Manufacturer: Microchip Technology
Win Source Part Number: 926642-MCP2561T-E/MF
Operating Temperature Range: -40°C ~ 125°C
Features: 1/1 Transceiver Half CANbus 8-DFN (3x3)
Package: 8-VDFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: MCP2561
Categories: Integrated Circuits (ICs)
Case / Package: 8-DFN (3x3)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Quantity per package: 3300
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: MCP2561T-E/MF-ND, MCP2561T-E/MFTR, MCP2561T-E/MFCT, MCP2561T-E/MFDKR

Buy Now Datasheet
Drivers, Receivers, Transceivers - MCP2561T-E/MF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
MCP2561T-E/MF
Drivers, Receivers, Transceivers MCP2561T-E/MF
1/1 Transceiver Half CANbus 8-DFN (3x3)

1/1 Transceiver Half CANbus 8-DFN (3x3)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers
Product Number 926642-MCP2561T-E/MF MCP2561T-E/MF
Product Name Interface - Interface - Drivers, Receivers, Transceivers - MCP2561T-E/MF Drivers, Receivers, Transceivers
Package Type Surface Mount; Surface Mount Surface Mount; 8-VDFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1281QD - Micross Components, Inc.
Micross Components, Inc.
View Details
8 - 12 GHz 12 Watt Transmit/Receive Module - QPF5001 - Qorvo
Specs
Applications Military / Defense
Package Type Surface Mount; Overmold SMT
Features RoHS
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details