Microchip Technology, Inc. Interface - Interface - Drivers, Receivers, Transceivers - MCP2551T-I/SN MCP2551T-I/SN

Description
Manufacturer: Microchip Technology Win Source Part Number: 225803-MCP2551T-I/SN Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: CAN Number of Drivers/Receivers: 1/1 Duplex: Half Receiver Hysteresis: 200mV Family Name: MCP2551 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: 4.5 V to 5.5 V Alternative Parts (Cross-Reference): MCP2551-I/P; MCP2551T-I/SNG; MCP2551T-I/SN; MCP2551-I/SN; SN65HVD230DR; SN65HVD230QDG4Q1; SN65HVD230QDRQ1; Introduction Date: June 27, 2002 ECCN: EAR99 Country of Origin: China, Thailand Estimated EOL Date: 2019 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Application Field: Used in Industrial
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 225803-MCP2551T-I/SN Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: CAN Number of Drivers/Receivers: 1/1 Duplex: Half Receiver Hysteresis: 200mV Family Name: MCP2551 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: 4.5 V to 5.5 V Alternative Parts (Cross-Reference): MCP2551-I/P; MCP2551T-I/SNG; MCP2551T-I/SN; MCP2551-I/SN; SN65HVD230DR; SN65HVD230QDG4Q1; SN65HVD230QDRQ1; Introduction Date: June 27, 2002 ECCN: EAR99 Country of Origin: China, Thailand Estimated EOL Date: 2019 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Application Field: Used in Industrial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - MCP2551T-I/SN - 225803-MCP2551T-I/SN - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - MCP2551T-I/SN
225803-MCP2551T-I/SN
Interface - Interface - Drivers, Receivers, Transceivers - MCP2551T-I/SN 225803-MCP2551T-I/SN
Manufacturer: Microchip Technology Win Source Part Number: 225803-MCP2551T-I/SN Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: CAN Number of Drivers/Receivers: 1/1 Duplex: Half Receiver Hysteresis: 200mV Family Name: MCP2551 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: 4.5 V to 5.5 V Alternative Parts (Cross-Reference): MCP2551-I/P; MCP2551T-I/SNG; MCP2551T-I/SN; MCP2551-I/SN; SN65HVD230DR; SN65HVD230QDG4Q1; SN65HVD230QDRQ1; Introduction Date: June 27, 2002 ECCN: EAR99 Country of Origin: China, Thailand Estimated EOL Date: 2019 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Application Field: Used in Industrial

Manufacturer: Microchip Technology
Win Source Part Number: 225803-MCP2551T-I/SN
Packaging: Reel - TR
Type: Transceiver
Mounting: SMD (SMT)
Protocol: CAN
Number of Drivers/Receivers: 1/1
Duplex: Half
Receiver Hysteresis: 200mV
Family Name: MCP2551
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 4.5 V to 5.5 V
Alternative Parts (Cross-Reference): MCP2551-I/P; MCP2551T-I/SNG; MCP2551T-I/SN; MCP2551-I/SN; SN65HVD230DR; SN65HVD230QDG4Q1; SN65HVD230QDRQ1;
Introduction Date: June 27, 2002
ECCN: EAR99
Country of Origin: China, Thailand
Estimated EOL Date: 2019
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial

Buy Now Datasheet
Drivers, Receivers, Transceivers - MCP2551T-I/SN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
MCP2551T-I/SN
Drivers, Receivers, Transceivers MCP2551T-I/SN
1/1 Transceiver Half CANbus 8-SOIC

1/1 Transceiver Half CANbus 8-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - MCP2551T-I/SN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
MCP2551T-I/SN
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers MCP2551T-I/SN
IC TRANSCEIVER HALF 1/1 8SOIC

IC TRANSCEIVER HALF 1/1 8SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category RF Transceivers RF Transceivers RF Transceivers
Product Number 225803-MCP2551T-I/SN MCP2551T-I/SN MCP2551T-I/SN
Product Name Interface - Interface - Drivers, Receivers, Transceivers - MCP2551T-I/SN Drivers, Receivers, Transceivers Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Package Type Surface Mount; SMD (SMT) Surface Mount; 8-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Analog - MTLT1280QD - Micross Components, Inc.
Micross Components, Inc.
View Details
6.5 & 8.0 GHz Ultra-Wideband (UWB) Transceiver IC with 1 Antenna Port - DW3000 - Qorvo
Specs
Package Type WLCSP
Features RoHS
Data Rate 850 to 6800 kbps
View Details