Microchip Technology, Inc. Interface - Interface - Drivers, Receivers, Transceivers - MCP2551-E/P MCP2551-E/P

Description
Manufacturer: Microchip Technology Win Source Part Number: 1075017-MCP2551-E/P Packaging: Tube/Rail Type: Transceiver Mounting: Through Hole Protocol: CAN Number of Drivers/Receivers: 1/1 Duplex: Half Receiver Hysteresis: 200mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-PDIP Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Application Field: Used in Automotive
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 1075017-MCP2551-E/P Packaging: Tube/Rail Type: Transceiver Mounting: Through Hole Protocol: CAN Number of Drivers/Receivers: 1/1 Duplex: Half Receiver Hysteresis: 200mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-PDIP Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Application Field: Used in Automotive
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - MCP2551-E/P - 1075017-MCP2551-E/P - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - MCP2551-E/P
1075017-MCP2551-E/P
Interface - Interface - Drivers, Receivers, Transceivers - MCP2551-E/P 1075017-MCP2551-E/P
Manufacturer: Microchip Technology Win Source Part Number: 1075017-MCP2551-E/P Packaging: Tube/Rail Type: Transceiver Mounting: Through Hole Protocol: CAN Number of Drivers/Receivers: 1/1 Duplex: Half Receiver Hysteresis: 200mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-PDIP Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Application Field: Used in Automotive

Manufacturer: Microchip Technology
Win Source Part Number: 1075017-MCP2551-E/P
Packaging: Tube/Rail
Type: Transceiver
Mounting: Through Hole
Protocol: CAN
Number of Drivers/Receivers: 1/1
Duplex: Half
Receiver Hysteresis: 200mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-PDIP
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Application Field: Used in Automotive

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - MCP2551-E/P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
MCP2551-E/P
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers MCP2551-E/P
IC TRANSCEIVER HALF 1/1 8DIP

IC TRANSCEIVER HALF 1/1 8DIP

Supplier's Site
Drivers, Receivers, Transceivers - MCP2551-E/P - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
MCP2551-E/P
Drivers, Receivers, Transceivers MCP2551-E/P
1/1 Transceiver Half CANbus 8-PDIP

1/1 Transceiver Half CANbus 8-PDIP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers RF Transceivers
Product Number 1075017-MCP2551-E/P MCP2551-E/P MCP2551-E/P
Product Name Interface - Interface - Drivers, Receivers, Transceivers - MCP2551-E/P Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers Drivers, Receivers, Transceivers
Package Type Through Hole 8-DIP (0.300\", 7.62mm)
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1280QD - Micross Components, Inc.
Micross Components, Inc.
View Details
6.5 & 8.0 GHz Ultra-Wideband (UWB) Transceiver IC with 2 Antenna Ports - DW3220 - Qorvo
Specs
Package Type Surface Mount; QFN
Features RoHS
Data Rate 850 to 6800 kbps
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details