"RF Transmitter ASK, OOK 264MHz ~ 456MHz 6dBm 10kbps PCB, Surface Mount Antenna 20-TSSOP (0.173"", 4.40mm Width)"
RF Transmitter ASK, OOK 264MHz ~ 456MHz 6dBm 10kbps PCB, Surface Mount Antenna 20-TSSOP (0.173", 4.40mm Width)
| DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | RF Modules | RF Transmitters |
| Product Number | AT86RF401U-ND | AT86RF401U-XI |
| Product Name | RF Transmitters | RF Transmitters |
| Device Type | Transmitter | |
| Applications | Garage Opener, RKE, Telemetry | |
| RF Modulation | On-Off Keyed; Amplitude Shift Key | |
| Features | Antenna Connector | RoHS |
| Operating Temperature | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) |