Microchip Technology, Inc. Interface - Interface - I/O Expanders - MCP23S08T-E/SS MCP23S08T-E/SS

Description
Manufacturer: Microchip Technology Win Source Part Number: 089328-MCP23S08T-E/S S Packaging: Reel - TR Features: POR Mounting: SMD (SMT) Output Type: Push-Pull Number of I/O: 8 Current - Output Source/Sink: 25mA Interrupt Output: Yes Family Name: MCP23S08 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 20-SSOP Supply Voltage - Operating: 1.8 V to 5.5 V Max Frequency: 10MHz Alternative Parts (Cross-Reference): MCP23S08-E/SOG; MCP23S08-E/P; MCP23S08T-E/ML; MCP23S08-E/ML; Introduction Date: December 16, 2004 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2029 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 089328-MCP23S08T-E/S S Packaging: Reel - TR Features: POR Mounting: SMD (SMT) Output Type: Push-Pull Number of I/O: 8 Current - Output Source/Sink: 25mA Interrupt Output: Yes Family Name: MCP23S08 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 20-SSOP Supply Voltage - Operating: 1.8 V to 5.5 V Max Frequency: 10MHz Alternative Parts (Cross-Reference): MCP23S08-E/SOG; MCP23S08-E/P; MCP23S08T-E/ML; MCP23S08-E/ML; Introduction Date: December 16, 2004 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2029 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - I/O Expanders - MCP23S08T-E/SS - 089328-MCP23S08T-E/SS - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - I/O Expanders - MCP23S08T-E/SS
089328-MCP23S08T-E/SS
Interface - Interface - I/O Expanders - MCP23S08T-E/SS 089328-MCP23S08T-E/SS
Manufacturer: Microchip Technology Win Source Part Number: 089328-MCP23S08T-E/S S Packaging: Reel - TR Features: POR Mounting: SMD (SMT) Output Type: Push-Pull Number of I/O: 8 Current - Output Source/Sink: 25mA Interrupt Output: Yes Family Name: MCP23S08 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 20-SSOP Supply Voltage - Operating: 1.8 V to 5.5 V Max Frequency: 10MHz Alternative Parts (Cross-Reference): MCP23S08-E/SOG; MCP23S08-E/P; MCP23S08T-E/ML; MCP23S08-E/ML; Introduction Date: December 16, 2004 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2029 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 089328-MCP23S08T-E/SS
Packaging: Reel - TR
Features: POR
Mounting: SMD (SMT)
Output Type: Push-Pull
Number of I/O: 8
Current - Output Source/Sink: 25mA
Interrupt Output: Yes
Family Name: MCP23S08
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 20-SSOP
Supply Voltage - Operating: 1.8 V to 5.5 V
Max Frequency: 10MHz
Alternative Parts (Cross-Reference): MCP23S08-E/SOG; MCP23S08-E/P; MCP23S08T-E/ML; MCP23S08-E/ML;
Introduction Date: December 16, 2004
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2029
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Shenzhen, China
Interface - I/O Expanders
MCP23S08T-E/SS
Interface - I/O Expanders MCP23S08T-E/SS
IC I/O EXPANDER SPI 8B 20SSOP

IC I/O EXPANDER SPI 8B 20SSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Bus Expanders Bus Expanders
Product Number 089328-MCP23S08T-E/SS MCP23S08T-E/SS
Product Name Interface - Interface - I/O Expanders - MCP23S08T-E/SS Interface - I/O Expanders
Bus Protocols SPI
Unlock Full Specs
to access all available technical data

Similar Products

PCIe-to-PCI Expansion System - PCES-8581-13S - ADLINK Technology Inc.
Specs
Bus Protocols PCI
View Details
SAS Expander - 3x40 - Broadcom Inc.
Specs
Bus Protocols SAS
Product Form Factor Intergrated Circuit
Number of Expansion Slots 40
View Details