Microchip Technology, Inc. Interface - Interface - I/O Expanders - MCP23018-E/SS MCP23018-E/SS

Description
Manufacturer: Microchip Technology Win Source Part Number: 884145-MCP23018-E/SS Operating Temperature Range: -40°C ~ 125°C Features: I/O Expander 16 I²C 3.4 MHz 24-SSOP Package: 24-SSOP (0.209", 5.30mm Width) Package: Tube Mounting: Surface Mount Number of I/O: 16 Family Name: MCP23018 Categories: Integrated Circuits (ICs) Case / Package: 24-SSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Quantity per package: 59 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 3 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 884145-MCP23018-E/SS Operating Temperature Range: -40°C ~ 125°C Features: I/O Expander 16 I²C 3.4 MHz 24-SSOP Package: 24-SSOP (0.209", 5.30mm Width) Package: Tube Mounting: Surface Mount Number of I/O: 16 Family Name: MCP23018 Categories: Integrated Circuits (ICs) Case / Package: 24-SSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Quantity per package: 59 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 3 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Interface - Interface - I/O Expanders - MCP23018-E/SS
884145-MCP23018-E/SS
Interface - Interface - I/O Expanders - MCP23018-E/SS 884145-MCP23018-E/SS
Manufacturer: Microchip Technology Win Source Part Number: 884145-MCP23018-E/SS Operating Temperature Range: -40°C ~ 125°C Features: I/O Expander 16 I²C 3.4 MHz 24-SSOP Package: 24-SSOP (0.209", 5.30mm Width) Package: Tube Mounting: Surface Mount Number of I/O: 16 Family Name: MCP23018 Categories: Integrated Circuits (ICs) Case / Package: 24-SSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Quantity per package: 59 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 3 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Microchip Technology
Win Source Part Number: 884145-MCP23018-E/SS
Operating Temperature Range: -40°C ~ 125°C
Features: I/O Expander 16 I²C 3.4 MHz 24-SSOP
Package: 24-SSOP (0.209", 5.30mm Width)
Package: Tube
Mounting: Surface Mount
Number of I/O: 16
Family Name: MCP23018
Categories: Integrated Circuits (ICs)
Case / Package: 24-SSOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Quantity per package: 59
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 3 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Interface - I/O Expanders - MCP23018-E/SS - Lingto Electronic Limited
Shenzhen, China
Interface - I/O Expanders
MCP23018-E/SS
Interface - I/O Expanders MCP23018-E/SS
IC I/O EXPANDER I2C 16B 24SSOP

IC I/O EXPANDER I2C 16B 24SSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Bus Expanders Bus Expanders
Product Number 884145-MCP23018-E/SS MCP23018-E/SS
Product Name Interface - Interface - I/O Expanders - MCP23018-E/SS Interface - I/O Expanders
Bus Protocols I²C
Unlock Full Specs
to access all available technical data

Similar Products

DF1 Serial Port Expander - 4102-DFS3-DFM - ProSoft Technology, Inc.
Specs
Bus Protocols DF1 Master/Slave
Product Form Factor Stand-alone
Number of Expansion Slots 1 to 3
View Details
PCI-to-PCI Expansion System - PCIS-8580-4S - ADLINK Technology Inc.
Specs
Bus Protocols PCI
View Details
Interface - I/O Expanders - MCP23S09T-E/SO - Lingto Electronic Limited
Specs
Bus Protocols SPI
View Details