Microchip Technology, Inc. Interface - Interface - I/O Expanders - MCP23008-E/SO MCP23008-E/SO

Description
Manufacturer: Microchip Technology Win Source Part Number: 091881-MCP23008-E/SO Packaging: Tube/Rail Features: POR Mounting: SMD (SMT) Output Type: Push-Pull Number of I/O: 8 Current - Output Source/Sink: 25mA Interrupt Output: Yes Family Name: MCP23008 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 18-SOIC Supply Voltage - Operating: 1.8 V to 5.5 V Max Frequency: 1.7MHz Alternative Parts (Cross-Reference): MCP23008-E/P; MCP23008T-E/SS; MCP23008-E/SS; MCP23008T-E/ML; Introduction Date: December 16, 2004 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Sufficient Application Field: Used in Communications & Networking
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 091881-MCP23008-E/SO Packaging: Tube/Rail Features: POR Mounting: SMD (SMT) Output Type: Push-Pull Number of I/O: 8 Current - Output Source/Sink: 25mA Interrupt Output: Yes Family Name: MCP23008 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 18-SOIC Supply Voltage - Operating: 1.8 V to 5.5 V Max Frequency: 1.7MHz Alternative Parts (Cross-Reference): MCP23008-E/P; MCP23008T-E/SS; MCP23008-E/SS; MCP23008T-E/ML; Introduction Date: December 16, 2004 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Sufficient Application Field: Used in Communications & Networking
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - I/O Expanders - MCP23008-E/SO - 091881-MCP23008-E/SO - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - I/O Expanders - MCP23008-E/SO
091881-MCP23008-E/SO
Interface - Interface - I/O Expanders - MCP23008-E/SO 091881-MCP23008-E/SO
Manufacturer: Microchip Technology Win Source Part Number: 091881-MCP23008-E/SO Packaging: Tube/Rail Features: POR Mounting: SMD (SMT) Output Type: Push-Pull Number of I/O: 8 Current - Output Source/Sink: 25mA Interrupt Output: Yes Family Name: MCP23008 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 18-SOIC Supply Voltage - Operating: 1.8 V to 5.5 V Max Frequency: 1.7MHz Alternative Parts (Cross-Reference): MCP23008-E/P; MCP23008T-E/SS; MCP23008-E/SS; MCP23008T-E/ML; Introduction Date: December 16, 2004 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Sufficient Application Field: Used in Communications & Networking

Manufacturer: Microchip Technology
Win Source Part Number: 091881-MCP23008-E/SO
Packaging: Tube/Rail
Features: POR
Mounting: SMD (SMT)
Output Type: Push-Pull
Number of I/O: 8
Current - Output Source/Sink: 25mA
Interrupt Output: Yes
Family Name: MCP23008
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 18-SOIC
Supply Voltage - Operating: 1.8 V to 5.5 V
Max Frequency: 1.7MHz
Alternative Parts (Cross-Reference): MCP23008-E/P; MCP23008T-E/SS; MCP23008-E/SS; MCP23008T-E/ML;
Introduction Date: December 16, 2004
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Communications & Networking

Buy Now Datasheet
Interface - I/O Expanders - MCP23008-E/SO - Lingto Electronic Limited
Shenzhen, China
Interface - I/O Expanders
MCP23008-E/SO
Interface - I/O Expanders MCP23008-E/SO
IC I/O EXPANDER I2C 8B 18SOIC

IC I/O EXPANDER I2C 8B 18SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Bus Expanders Bus Expanders
Product Number 091881-MCP23008-E/SO MCP23008-E/SO
Product Name Interface - Interface - I/O Expanders - MCP23008-E/SO Interface - I/O Expanders
Bus Protocols I²C
Unlock Full Specs
to access all available technical data

Similar Products

Interface - I/O Expanders - M62320FP#TF5G - Lingto Electronic Limited
Specs
Bus Protocols I²C
View Details
PCIe-to-PCI Expansion System - PCES-8581-13S - ADLINK Technology Inc.
Specs
Bus Protocols PCI
View Details
Modbus Serial Port Expander - 4102-MBS3-MBM - ProSoft Technology, Inc.
Specs
Bus Protocols Modbus
Product Form Factor Stand-alone
Number of Expansion Slots 1 to 3
View Details