Microchip Technology, Inc. Interface - Interface - I/O Expanders - MCP23018-E/SO MCP23018-E/SO

Description
Manufacturer: Microchip Technology Win Source Part Number: 1221017-MCP23018-E/S O Packaging: Tube Operating Temperature Range: -40°C ~ 125°C Features: POR Package: 28-SOIC (0.295", 7.50mm Width) Mounting: SMD Output Type: Open Drain Operating Supply Voltage: 1.8 V ~ 5.5 V Interface: I2C Number of I/O: 16 Current - Output Source/Sink: 25mA Interrupt Output: Yes Family Name: MCP23018 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.microchip.com Clock Frequency: 3.4MHz Manufacturer Package: 28-SOIC Alternative Parts (Cross-Reference): PCA9671DK; PCA9673BQ; PCA9671DB,118; Introduction Date: September 29, 2008 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 1221017-MCP23018-E/S O Packaging: Tube Operating Temperature Range: -40°C ~ 125°C Features: POR Package: 28-SOIC (0.295", 7.50mm Width) Mounting: SMD Output Type: Open Drain Operating Supply Voltage: 1.8 V ~ 5.5 V Interface: I2C Number of I/O: 16 Current - Output Source/Sink: 25mA Interrupt Output: Yes Family Name: MCP23018 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.microchip.com Clock Frequency: 3.4MHz Manufacturer Package: 28-SOIC Alternative Parts (Cross-Reference): PCA9671DK; PCA9673BQ; PCA9671DB,118; Introduction Date: September 29, 2008 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - I/O Expanders - MCP23018-E/SO - 1221017-MCP23018-E/SO - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - I/O Expanders - MCP23018-E/SO
1221017-MCP23018-E/SO
Interface - Interface - I/O Expanders - MCP23018-E/SO 1221017-MCP23018-E/SO
Manufacturer: Microchip Technology Win Source Part Number: 1221017-MCP23018-E/S O Packaging: Tube Operating Temperature Range: -40°C ~ 125°C Features: POR Package: 28-SOIC (0.295", 7.50mm Width) Mounting: SMD Output Type: Open Drain Operating Supply Voltage: 1.8 V ~ 5.5 V Interface: I2C Number of I/O: 16 Current - Output Source/Sink: 25mA Interrupt Output: Yes Family Name: MCP23018 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.microchip.com Clock Frequency: 3.4MHz Manufacturer Package: 28-SOIC Alternative Parts (Cross-Reference): PCA9671DK; PCA9673BQ; PCA9671DB,118; Introduction Date: September 29, 2008 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 1221017-MCP23018-E/SO
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C
Features: POR
Package: 28-SOIC (0.295", 7.50mm Width)
Mounting: SMD
Output Type: Open Drain
Operating Supply Voltage: 1.8 V ~ 5.5 V
Interface: I2C
Number of I/O: 16
Current - Output Source/Sink: 25mA
Interrupt Output: Yes
Family Name: MCP23018
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.microchip.com
Clock Frequency: 3.4MHz
Manufacturer Package: 28-SOIC
Alternative Parts (Cross-Reference): PCA9671DK; PCA9673BQ; PCA9671DB,118;
Introduction Date: September 29, 2008
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2024
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Interface - I/O Expanders - MCP23018-E/SO - Lingto Electronic Limited
Shenzhen, China
Interface - I/O Expanders
MCP23018-E/SO
Interface - I/O Expanders MCP23018-E/SO
IC I/O EXPANDER I2C 16B 28SOIC

IC I/O EXPANDER I2C 16B 28SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Bus Expanders Bus Expanders
Product Number 1221017-MCP23018-E/SO MCP23018-E/SO
Product Name Interface - Interface - I/O Expanders - MCP23018-E/SO Interface - I/O Expanders
Bus Protocols I²C
Unlock Full Specs
to access all available technical data

Similar Products

SAS Expander - 3x24R - Broadcom Inc.
Specs
Bus Protocols SAS
Product Form Factor Intergrated Circuit
Number of Expansion Slots 24
View Details
PCIe-to-PCI Expansion System - PCES-8581-4S - ADLINK Technology Inc.
Specs
Bus Protocols PCI
View Details