Microchip Technology, Inc. Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers MCP2022T-330E/ST

Description
Win Source Part Number: 1076645-MCP2022T-330 E/ST Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers Type: Transceiver Package: Tape & Reel (TR) Standard Package: 2,500 Mounting: SMD (SMT) Protocol: LINbus Number of Drivers/Receivers: 1/1 Duplex: Half Receiver Hysteresis: 175 mV Voltage - Supply: 6V ~ 18V Package / Case: 14-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 14-TSSOP Temperature Range - Operating: -40°C ~ 125°C Alternative Parts (Cross-Reference): MCP2022-500E/ST; TJA1082TT,118; TJA1083TTJ; TJA1082TT,112; TUSB2551PWR; SN65LVDM180PWMCP2022 T-330EST; MCP2022T330E/ST; MCP2022T330EST; ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: MCP2022T-330E/STTR Base Product Number: MCP2022
Request a Quote Datasheet
Description
Win Source Part Number: 1076645-MCP2022T-330 E/ST Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers Type: Transceiver Package: Tape & Reel (TR) Standard Package: 2,500 Mounting: SMD (SMT) Protocol: LINbus Number of Drivers/Receivers: 1/1 Duplex: Half Receiver Hysteresis: 175 mV Voltage - Supply: 6V ~ 18V Package / Case: 14-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 14-TSSOP Temperature Range - Operating: -40°C ~ 125°C Alternative Parts (Cross-Reference): MCP2022-500E/ST; TJA1082TT,118; TJA1083TTJ; TJA1082TT,112; TUSB2551PWR; SN65LVDM180PWMCP2022 T-330EST; MCP2022T330E/ST; MCP2022T330EST; ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: MCP2022T-330E/STTR Base Product Number: MCP2022
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 1076645-MCP2022T-330E/ST - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
1076645-MCP2022T-330E/ST
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers 1076645-MCP2022T-330E/ST
Win Source Part Number: 1076645-MCP2022T-330 E/ST Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers Type: Transceiver Package: Tape & Reel (TR) Standard Package: 2,500 Mounting: SMD (SMT) Protocol: LINbus Number of Drivers/Receivers: 1/1 Duplex: Half Receiver Hysteresis: 175 mV Voltage - Supply: 6V ~ 18V Package / Case: 14-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 14-TSSOP Temperature Range - Operating: -40°C ~ 125°C Alternative Parts (Cross-Reference): MCP2022-500E/ST; TJA1082TT,118; TJA1083TTJ; TJA1082TT,112; TUSB2551PWR; SN65LVDM180PWMCP2022 T-330EST; MCP2022T330E/ST; MCP2022T330EST; ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: MCP2022T-330E/STTR Base Product Number: MCP2022

Win Source Part Number: 1076645-MCP2022T-330E/ST
Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Type: Transceiver
Package: Tape & Reel (TR)
Standard Package: 2,500
Mounting: SMD (SMT)
Protocol: LINbus
Number of Drivers/Receivers: 1/1
Duplex: Half
Receiver Hysteresis: 175 mV
Voltage - Supply: 6V ~ 18V
Package / Case: 14-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 14-TSSOP
Temperature Range - Operating: -40°C ~ 125°C
Alternative Parts (Cross-Reference): MCP2022-500E/ST; TJA1082TT,118; TJA1083TTJ; TJA1082TT,112; TUSB2551PWR; SN65LVDM180PWMCP2022T-330EST; MCP2022T330E/ST; MCP2022T330EST;
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: MCP2022T-330E/STTR
Base Product Number: MCP2022

Buy Now Datasheet
Drivers, Receivers, Transceivers - MCP2022T-330E/ST - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
MCP2022T-330E/ST
Drivers, Receivers, Transceivers MCP2022T-330E/ST
1/1 Transceiver Half LINbus 14-TSSOP

1/1 Transceiver Half LINbus 14-TSSOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers
Product Number 1076645-MCP2022T-330E/ST MCP2022T-330E/ST
Product Name Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers Drivers, Receivers, Transceivers
Package Type Surface Mount; SMD (SMT) Surface Mount; 14-TSSOP (0.173\", 4.40mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1281QD - Micross Components, Inc.
Micross Components, Inc.
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
8.5 - 10.5GHz 10W Transmit/Receive Module - QPF5012 - Qorvo
Specs
Package Type QFN 7x5
Features RoHS
Operating Frequency 8500 to 10500 MHz
View Details