The MCP2021A-330E/SN is a LIN transceiver designed for automotive and industrial applications, compliant with LIN Bus Specifications Version 1.3 and 2.1, as well as SAE J2602-2. It supports baud rates up to 20 kBaud and operates within a supply voltage range of 6.0V to 18.0V, with a maximum continuous input voltage of 30V. The device features a built-in voltage regulator providing a regulated output of 3.3V at 70 mA, with tolerances of ±3% over an extended temperature range of -40°C to +125°C. The MCP2021A-330E/SN includes robust protection features such as load dump protection up to 43V, ESD protection of ±15 kV for LBUS and VBB pins, and transient protection compliant with ISO7637 standards. It also offers low-power modes, consuming 90 µA in transmitter off mode and 4.5 µA in power-down mode, making it suitable for applications with stringent power consumption requirements. The device is available in an 8-lead SOIC package, facilitating integration into various designs.
1/1 Transceiver Half LINbus 8-SOIC
IC TRANSCEIVER HALF 1/1 8SOIC
| Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | RF Transceivers | RF Transceivers |
| Product Number | MCP2021A-330E/SN | MCP2021A-330E/SN |
| Product Name | Drivers, Receivers, Transceivers | Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers |
| Package Type | Surface Mount; 8-SOIC (0.154\", 3.90mm Width) |