Microchip Technology, Inc. Interface - Interface - Drivers, Receivers, Transceivers - MCP2003B-E/MC MCP2003B-E/MC

Description
Manufacturer: Microchip Technology Win Source Part Number: 117385-MCP2003B-E/MC Packaging: Tube/Rail Type: Transceiver Mounting: SMD (SMT) Protocol: LIN Number of Drivers/Receivers: 1/1 Duplex: Half Data Rate: 20kBaud Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-DFN (2x3) Supply Voltage - Operating: 5.5 V to 30 V Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 117385-MCP2003B-E/MC Packaging: Tube/Rail Type: Transceiver Mounting: SMD (SMT) Protocol: LIN Number of Drivers/Receivers: 1/1 Duplex: Half Data Rate: 20kBaud Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-DFN (2x3) Supply Voltage - Operating: 5.5 V to 30 V Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - MCP2003B-E/MC - 117385-MCP2003B-E/MC - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - MCP2003B-E/MC
117385-MCP2003B-E/MC
Interface - Interface - Drivers, Receivers, Transceivers - MCP2003B-E/MC 117385-MCP2003B-E/MC
Manufacturer: Microchip Technology Win Source Part Number: 117385-MCP2003B-E/MC Packaging: Tube/Rail Type: Transceiver Mounting: SMD (SMT) Protocol: LIN Number of Drivers/Receivers: 1/1 Duplex: Half Data Rate: 20kBaud Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-DFN (2x3) Supply Voltage - Operating: 5.5 V to 30 V Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 117385-MCP2003B-E/MC
Packaging: Tube/Rail
Type: Transceiver
Mounting: SMD (SMT)
Protocol: LIN
Number of Drivers/Receivers: 1/1
Duplex: Half
Data Rate: 20kBaud
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-DFN (2x3)
Supply Voltage - Operating: 5.5 V to 30 V
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Drivers, Receivers, Transceivers - MCP2003B-E/MC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
MCP2003B-E/MC
Drivers, Receivers, Transceivers MCP2003B-E/MC
1/1 Transceiver Half LINbus 8-DFN (2x3)

1/1 Transceiver Half LINbus 8-DFN (2x3)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers
Product Number 117385-MCP2003B-E/MC MCP2003B-E/MC
Product Name Interface - Interface - Drivers, Receivers, Transceivers - MCP2003B-E/MC Drivers, Receivers, Transceivers
Package Type Surface Mount; SMD (SMT) Surface Mount; 8-VFDFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Analog - MTLT1180QD - Micross Components, Inc.
Micross Components, Inc.
View Details
8 - 12 GHz 5 Watt Transmit / Receive Module - QPF5005 - Qorvo
Specs
Package Type Surface Mount; Overmold SMT
Features RoHS
Operating Frequency 8000 to 12000 MHz
View Details