Microchip Technology, Inc. Digitally Enhanced Power Analog Current Controller MCP19116

Description
The MCP19117 is a mid-voltage (4.5-42V) analog-based PWM controller with an integrated 8-bit PICTM Microcontroller. This unique product family combines the performance of a high-speed analog solution, including high-efficiency and fast transient response, with the configurability and communication interface of a digital solution. Combining these solution types creates a new family of devices that maximizes the strengths of each technology to create a more cost-effective, configurable, high-performance power conversion solution. These products allow the development of flexible power supplies that can be configured perfectly to the target application with minimal external components. In addition, these devices can be programmed to dynamically respond to measurements or events within the system, dynamically tailoring the operation to the environment, or intelligently responding to faults for robust operation. This device is similar to the MCP19114 and MCP19115, but contains additional calibration features for improved accuracy and measurement, as well as a larger flash memory for storing additional code within the device. The MCP19117 is functionally equivalent to our MCP19116, however the MCP19117 offers more GPIO and a debugging interface. The MCP19116 and MCP19117 development tools, including both hardware and software tools, provide a convenient and powerful development platform upon which to develop and evaluate your Boost and Buck/Boost power supply design. Additional Features Current regulation accuracy with less than 5% variation across temperature, including all line, load, and system variations Dynamically adjustable output current over a wide operating range Wide operating voltage range: 4.5-42V Analog peak-current mode Pulse-Width Modulation (PWM) control Integrated 8-Bit PIC® Microcontroller Significant configurability: adjustable output voltage, output current, MOSFET deadtime, leading edge blanking time, thermal responses, slope compensation, over-current protection, over and under voltage lockout levels Available fixed frequency or quasi-resonant mode operation, adjustable 31 kHz to 2 MHz I2C communication interface 8 GPIO Integrated synchronous low-side MOSFET drivers Integrated high voltage linear regulator, with external output Integrated temperatures sense diode Integrated 10 bit A/D converter Minimal external components needed Custom algorithm support Topologies supported: Boost, SEPIC, Flyback, and Cuk
Datasheet
Description
The MCP19117 is a mid-voltage (4.5-42V) analog-based PWM controller with an integrated 8-bit PICTM Microcontroller. This unique product family combines the performance of a high-speed analog solution, including high-efficiency and fast transient response, with the configurability and communication interface of a digital solution. Combining these solution types creates a new family of devices that maximizes the strengths of each technology to create a more cost-effective, configurable, high-performance power conversion solution. These products allow the development of flexible power supplies that can be configured perfectly to the target application with minimal external components. In addition, these devices can be programmed to dynamically respond to measurements or events within the system, dynamically tailoring the operation to the environment, or intelligently responding to faults for robust operation. This device is similar to the MCP19114 and MCP19115, but contains additional calibration features for improved accuracy and measurement, as well as a larger flash memory for storing additional code within the device. The MCP19117 is functionally equivalent to our MCP19116, however the MCP19117 offers more GPIO and a debugging interface. The MCP19116 and MCP19117 development tools, including both hardware and software tools, provide a convenient and powerful development platform upon which to develop and evaluate your Boost and Buck/Boost power supply design. Additional Features Current regulation accuracy with less than 5% variation across temperature, including all line, load, and system variations Dynamically adjustable output current over a wide operating range Wide operating voltage range: 4.5-42V Analog peak-current mode Pulse-Width Modulation (PWM) control Integrated 8-Bit PIC® Microcontroller Significant configurability: adjustable output voltage, output current, MOSFET deadtime, leading edge blanking time, thermal responses, slope compensation, over-current protection, over and under voltage lockout levels Available fixed frequency or quasi-resonant mode operation, adjustable 31 kHz to 2 MHz I2C communication interface 8 GPIO Integrated synchronous low-side MOSFET drivers Integrated high voltage linear regulator, with external output Integrated temperatures sense diode Integrated 10 bit A/D converter Minimal external components needed Custom algorithm support Topologies supported: Boost, SEPIC, Flyback, and Cuk
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digitally Enhanced Power Analog Current Controller - MCP19116 - Microchip Technology, Inc.
Chandler, AZ, United States
Digitally Enhanced Power Analog Current Controller
MCP19116
Digitally Enhanced Power Analog Current Controller MCP19116
The MCP19117 is a mid-voltage (4.5-42V) analog-based PWM controller with an integrated 8-bit PICTM Microcontroller. This unique product family combines the performance of a high-speed analog solution, including high-efficiency and fast transient response, with the configurability and communication interface of a digital solution. Combining these solution types creates a new family of devices that maximizes the strengths of each technology to create a more cost-effective, configurable, high-performance power conversion solution. These products allow the development of flexible power supplies that can be configured perfectly to the target application with minimal external components. In addition, these devices can be programmed to dynamically respond to measurements or events within the system, dynamically tailoring the operation to the environment, or intelligently responding to faults for robust operation. This device is similar to the MCP19114 and MCP19115, but contains additional calibration features for improved accuracy and measurement, as well as a larger flash memory for storing additional code within the device. The MCP19117 is functionally equivalent to our MCP19116, however the MCP19117 offers more GPIO and a debugging interface. The MCP19116 and MCP19117 development tools, including both hardware and software tools, provide a convenient and powerful development platform upon which to develop and evaluate your Boost and Buck/Boost power supply design. Additional Features Current regulation accuracy with less than 5% variation across temperature, including all line, load, and system variations Dynamically adjustable output current over a wide operating range Wide operating voltage range: 4.5-42V Analog peak-current mode Pulse-Width Modulation (PWM) control Integrated 8-Bit PIC® Microcontroller Significant configurability: adjustable output voltage, output current, MOSFET deadtime, leading edge blanking time, thermal responses, slope compensation, over-current protection, over and under voltage lockout levels Available fixed frequency or quasi-resonant mode operation, adjustable 31 kHz to 2 MHz I2C communication interface 8 GPIO Integrated synchronous low-side MOSFET drivers Integrated high voltage linear regulator, with external output Integrated temperatures sense diode Integrated 10 bit A/D converter Minimal external components needed Custom algorithm support Topologies supported: Boost, SEPIC, Flyback, and Cuk

The MCP19117 is a mid-voltage (4.5-42V) analog-based PWM controller with an integrated 8-bit PICTM Microcontroller. This unique product family combines the performance of a high-speed analog solution, including high-efficiency and fast transient response, with the configurability and communication interface of a digital solution. Combining these solution types creates a new family of devices that maximizes the strengths of each technology to create a more cost-effective, configurable, high-performance power conversion solution. These products allow the development of flexible power supplies that can be configured perfectly to the target application with minimal external components. In addition, these devices can be programmed to dynamically respond to measurements or events within the system, dynamically tailoring the operation to the environment, or intelligently responding to faults for robust operation.
This device is similar to the MCP19114 and MCP19115, but contains additional calibration features for improved accuracy and measurement, as well as a larger flash memory for storing additional code within the device. The MCP19117 is functionally equivalent to our MCP19116, however the MCP19117 offers more GPIO and a debugging interface. The MCP19116 and MCP19117 development tools, including both hardware and software tools, provide a convenient and powerful development platform upon which to develop and evaluate your Boost and Buck/Boost power supply design.

Additional Features

    • Current regulation accuracy with less than 5% variation across temperature, including all line, load, and system variations
    • Dynamically adjustable output current over a wide operating range
    • Wide operating voltage range: 4.5-42V
    • Analog peak-current mode Pulse-Width Modulation (PWM) control
    • Integrated 8-Bit PIC® Microcontroller
    • Significant configurability: adjustable output voltage, output current, MOSFET deadtime, leading edge blanking time, thermal responses, slope compensation, over-current protection, over and under voltage lockout levels
    • Available fixed frequency or quasi-resonant mode operation, adjustable 31 kHz to 2 MHz
    • I2C communication interface
    • 8 GPIO
    • Integrated synchronous low-side MOSFET drivers
    • Integrated high voltage linear regulator, with external output
    • Integrated temperatures sense diode
    • Integrated 10 bit A/D converter
    • Minimal external components needed
    • Custom algorithm support
    • Topologies supported: Boost, SEPIC, Flyback, and Cuk
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Solid State Power Controllers (SSPC)
Product Number MCP19116
Product Name Digitally Enhanced Power Analog Current Controller
SSPC Type AC/DC Controller; Analog
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Power Controller - ACVC100 - Backer Hotwatt Inc.
Specs
SSPC Type AC Controller (optional feature); DC Controller (optional feature)
Mounting Bracket (Flange) Mount
Input Voltage (Control Signal) Range 120 to 240 volts
View Details
USB Port Power Supply Controller - Covering the Commercial Temperature Range of 0°C to +70°C - ISL61863CCRZ - Renesas Electronics Corporation
Specs
SSPC Type DC Controller
Mounting PCBoard
Features Over-Current Protection
View Details
28V 16-Channel Solid-State Power Controller (RPC) - RP-26000 - Data Device Corporation (DDC)
Specs
Mounting PCBoard
Analog Channels 16
Maximum Switching Current ? to 85 amps
View Details