Microchip Technology, Inc. Digitally Enhanced Power Analog Current Controller MCP19115

Description
The MCP19115 is a mid-voltage (4.5-42V) analog-based PWM controller with an integrated 8-bit PICTM Microcontroller. This unique product family combines the performance of a high-speed analog solution, including high-efficiency and fast transient response, with the configurability and communication interface of a digital solution. Combining these solution types creates a new family of devices that maximizes the strengths of each technology to create a more cost-effective, configurable, high-performance power conversion solution. Please Note: Our MCP19115 is functionally equivalent to our MCP19114, however the MCP19115 offers more GPIO. The MCP19114 and MCP19115 development tools, including both hardware and software tools, provide a convenient and powerful development platform upon which to develop and evaluate your Boost and Buck/Boost power supply design. Additional Features Wide Operating Voltage Range: 4.5-42V Analog Peak-Current Mode Pulse-Width Modulation (PWM) Control Integrated 8-Bit PIC® Microcontroller Significant Configurability: Adjustable Output Voltage, Switching Frequency, MOSFET Deadtime, Over- and Under-voltage Lockout, Blanking Time, Current Limit and Slope Compensation I2C Communication Interface Integrated, Synchronous Low-Side MOSFET Drivers Minimal External Components Needed Custom Algorithm Support Topologies Supported: Boost, SEPIC, Flyback, and Cuk
Datasheet
Description
The MCP19115 is a mid-voltage (4.5-42V) analog-based PWM controller with an integrated 8-bit PICTM Microcontroller. This unique product family combines the performance of a high-speed analog solution, including high-efficiency and fast transient response, with the configurability and communication interface of a digital solution. Combining these solution types creates a new family of devices that maximizes the strengths of each technology to create a more cost-effective, configurable, high-performance power conversion solution. Please Note: Our MCP19115 is functionally equivalent to our MCP19114, however the MCP19115 offers more GPIO. The MCP19114 and MCP19115 development tools, including both hardware and software tools, provide a convenient and powerful development platform upon which to develop and evaluate your Boost and Buck/Boost power supply design. Additional Features Wide Operating Voltage Range: 4.5-42V Analog Peak-Current Mode Pulse-Width Modulation (PWM) Control Integrated 8-Bit PIC® Microcontroller Significant Configurability: Adjustable Output Voltage, Switching Frequency, MOSFET Deadtime, Over- and Under-voltage Lockout, Blanking Time, Current Limit and Slope Compensation I2C Communication Interface Integrated, Synchronous Low-Side MOSFET Drivers Minimal External Components Needed Custom Algorithm Support Topologies Supported: Boost, SEPIC, Flyback, and Cuk
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digitally Enhanced Power Analog Current Controller - MCP19115 - Microchip Technology, Inc.
Chandler, AZ, United States
Digitally Enhanced Power Analog Current Controller
MCP19115
Digitally Enhanced Power Analog Current Controller MCP19115
The MCP19115 is a mid-voltage (4.5-42V) analog-based PWM controller with an integrated 8-bit PICTM Microcontroller. This unique product family combines the performance of a high-speed analog solution, including high-efficiency and fast transient response, with the configurability and communication interface of a digital solution. Combining these solution types creates a new family of devices that maximizes the strengths of each technology to create a more cost-effective, configurable, high-performance power conversion solution. Please Note: Our MCP19115 is functionally equivalent to our MCP19114, however the MCP19115 offers more GPIO. The MCP19114 and MCP19115 development tools, including both hardware and software tools, provide a convenient and powerful development platform upon which to develop and evaluate your Boost and Buck/Boost power supply design. Additional Features Wide Operating Voltage Range: 4.5-42V Analog Peak-Current Mode Pulse-Width Modulation (PWM) Control Integrated 8-Bit PIC® Microcontroller Significant Configurability: Adjustable Output Voltage, Switching Frequency, MOSFET Deadtime, Over- and Under-voltage Lockout, Blanking Time, Current Limit and Slope Compensation I2C Communication Interface Integrated, Synchronous Low-Side MOSFET Drivers Minimal External Components Needed Custom Algorithm Support Topologies Supported: Boost, SEPIC, Flyback, and Cuk

The MCP19115 is a mid-voltage (4.5-42V) analog-based PWM controller with an integrated 8-bit PICTM Microcontroller. This unique product family combines the performance of a high-speed analog solution, including high-efficiency and fast transient response, with the configurability and communication interface of a digital solution. Combining these solution types creates a new family of devices that maximizes the strengths of each technology to create a more cost-effective, configurable, high-performance power conversion solution.

Please Note: Our MCP19115 is functionally equivalent to our MCP19114, however the MCP19115 offers more GPIO. The MCP19114 and MCP19115 development tools, including both hardware and software tools, provide a convenient and powerful development platform upon which to develop and evaluate your Boost and Buck/Boost power supply design.

Additional Features

    • Wide Operating Voltage Range: 4.5-42V
    • Analog Peak-Current Mode Pulse-Width Modulation (PWM) Control
    • Integrated 8-Bit PIC® Microcontroller
    • Significant Configurability: Adjustable Output Voltage, Switching Frequency, MOSFET Deadtime, Over- and Under-voltage Lockout, Blanking Time, Current Limit and Slope Compensation
    • I2C Communication Interface
    • Integrated, Synchronous Low-Side MOSFET Drivers
    • Minimal External Components Needed
    • Custom Algorithm Support
    • Topologies Supported: Boost, SEPIC, Flyback, and Cuk
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Solid State Power Controllers (SSPC)
Product Number MCP19115
Product Name Digitally Enhanced Power Analog Current Controller
SSPC Type AC/DC Controller; Analog
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Power Controller - ACVC100 - Backer Hotwatt Inc.
Specs
SSPC Type AC Controller (optional feature); DC Controller (optional feature)
Mounting Bracket (Flange) Mount
Input Voltage (Control Signal) Range 120 to 240 volts
View Details
Dual USB Port Power Supply Controller - Covering the Commercial Temperature Range of 0°C to +70°C - ISL61852ACRZ - Renesas Electronics Corporation
Specs
SSPC Type DC Controller
Mounting PCBoard
Features Over-Current Protection
View Details
Solid State Remote Power Controllers - Type E-1072-210 - E-T-A Circuit Breakers
Specs
SSPC Type DC Controller
Mounting DIN; rail to EN 50 022-35x7.5
Load Voltage Range 19.2 to 36 volts
View Details