Chromalox Three Phase, 3-Leg, zero cross SSR Power Controller CS3

Description
The CS Series of solid state relays are an ideal, low cost power control solution for switching resistive loads found applications in such as furnaces, ovens, heat treating, injection molding, thermoforming, press platens, commercial food equipment, semiconductor, lighting and drying, just to name a few. The CS Series power controllers feature a rugged, industrial design, touch-safe exterior and conservative, continuous service amperage ratings at 40˚C ambient. They are available in both AC and DC Voltage logic input command signals and employ zero crossover firing (gated to turn on and off at zero voltage), which keeps unwanted RFI (Radio Frequency Interference) to a minimum. Each controller comes complete with integrated heat sink, SCR thermal protection with LED indication and has USA & Canadian UL component recognition and CE conformity. Optional alarms are available for over temperature as well as load and line interrupt conditions. The CS1 offers a digital PNP alarm output signal for logic-gated devices such as PLCs. The CS3 Series controller manages three phase, 3 leg loads up to 55 Amps and up to 600 VAC. Industrial Solid State Relays Single and Three-Phase Load Designs DIN Rail Mounted Conservative Thermal Design Up to 3x55 Amp Ratings Up to 600 VAC Operational Voltage Integrated Heatsink Zero Crossover Switching to Minimize Electronic Noise AC & DC Voltage Input Signals Alarms for Load/Line Interrupt Overtemperature Alarm Digital PNP Alarm Output Signal for Logic-Gated Devices UL / cUL CE Marked LED Status Indicator IP20 Touch Protection Cover
Description
The CS Series of solid state relays are an ideal, low cost power control solution for switching resistive loads found applications in such as furnaces, ovens, heat treating, injection molding, thermoforming, press platens, commercial food equipment, semiconductor, lighting and drying, just to name a few. The CS Series power controllers feature a rugged, industrial design, touch-safe exterior and conservative, continuous service amperage ratings at 40˚C ambient. They are available in both AC and DC Voltage logic input command signals and employ zero crossover firing (gated to turn on and off at zero voltage), which keeps unwanted RFI (Radio Frequency Interference) to a minimum. Each controller comes complete with integrated heat sink, SCR thermal protection with LED indication and has USA & Canadian UL component recognition and CE conformity. Optional alarms are available for over temperature as well as load and line interrupt conditions. The CS1 offers a digital PNP alarm output signal for logic-gated devices such as PLCs. The CS3 Series controller manages three phase, 3 leg loads up to 55 Amps and up to 600 VAC. Industrial Solid State Relays Single and Three-Phase Load Designs DIN Rail Mounted Conservative Thermal Design Up to 3x55 Amp Ratings Up to 600 VAC Operational Voltage Integrated Heatsink Zero Crossover Switching to Minimize Electronic Noise AC & DC Voltage Input Signals Alarms for Load/Line Interrupt Overtemperature Alarm Digital PNP Alarm Output Signal for Logic-Gated Devices UL / cUL CE Marked LED Status Indicator IP20 Touch Protection Cover
Datasheet
Datasheet Summary
Powered by GS/AI

The CS3 Series from Chromalox is a three-phase, three-leg solid state relay power controller designed for industrial applications. It supports continuous service ratings of up to 55 Amps and operates at voltages up to 600 VAC. The controller features zero-voltage turn-on technology, which minimizes electronic noise and enhances performance. It includes an integrated heatsink for effective thermal management and offers two input control signal options: 5-32 VDC or 20-260 VAC/DC. The device is equipped with LED status indicators and provides IP20 touch protection. Optional alarms for overtemperature protection and load/line interruption are available, enhancing operational safety. The CS3 Series is UL and cUL recognized and CE marked, ensuring compliance with international safety standards. This product is suitable for applications such as industrial ovens, HVAC systems, and plastic extrusion lines.

Datasheet Summary
Powered by GS/AI

The CS3 Series from Chromalox is a three-phase, three-leg solid state relay power controller designed for industrial applications. It supports continuous service ratings of up to 55 Amps and operates at voltages up to 600 VAC. The controller features zero-voltage turn-on technology, which minimizes electronic noise and enhances performance. It includes an integrated heatsink for effective thermal management and offers two input control signal options: 5-32 VDC or 20-260 VAC/DC. The device is equipped with LED status indicators and provides IP20 touch protection. Optional alarms for overtemperature protection and load/line interruption are available, enhancing operational safety. The CS3 Series is UL and cUL recognized and CE marked, ensuring compliance with international safety standards. This product is suitable for applications such as industrial ovens, HVAC systems, and plastic extrusion lines.

Suppliers

Company
Product
Description
Supplier Links
Three Phase, 3-Leg, zero cross SSR Power Controller - CS3 - Chromalox
Pittsburgh, PA, United States
Three Phase, 3-Leg, zero cross SSR Power Controller
CS3
Three Phase, 3-Leg, zero cross SSR Power Controller CS3
The CS Series of solid state relays are an ideal, low cost power control solution for switching resistive loads found applications in such as furnaces, ovens, heat treating, injection molding, thermoforming, press platens, commercial food equipment, semiconductor, lighting and drying, just to name a few. The CS Series power controllers feature a rugged, industrial design, touch-safe exterior and conservative, continuous service amperage ratings at 40˚C ambient. They are available in both AC and DC Voltage logic input command signals and employ zero crossover firing (gated to turn on and off at zero voltage), which keeps unwanted RFI (Radio Frequency Interference) to a minimum. Each controller comes complete with integrated heat sink, SCR thermal protection with LED indication and has USA & Canadian UL component recognition and CE conformity. Optional alarms are available for over temperature as well as load and line interrupt conditions. The CS1 offers a digital PNP alarm output signal for logic-gated devices such as PLCs. The CS3 Series controller manages three phase, 3 leg loads up to 55 Amps and up to 600 VAC. Industrial Solid State Relays Single and Three-Phase Load Designs DIN Rail Mounted Conservative Thermal Design Up to 3x55 Amp Ratings Up to 600 VAC Operational Voltage Integrated Heatsink Zero Crossover Switching to Minimize Electronic Noise AC & DC Voltage Input Signals Alarms for Load/Line Interrupt Overtemperature Alarm Digital PNP Alarm Output Signal for Logic-Gated Devices UL / cUL CE Marked LED Status Indicator IP20 Touch Protection Cover

The CS Series of solid state relays are an ideal, low cost power control solution for switching resistive loads found applications in such as furnaces, ovens, heat treating, injection molding, thermoforming, press platens, commercial food equipment, semiconductor, lighting and drying, just to name a few.

The CS Series power controllers feature a rugged, industrial design, touch-safe exterior and conservative, continuous service amperage ratings at 40˚C ambient. They are available in both AC and DC Voltage logic input command signals and employ zero crossover firing (gated to turn on and off at zero voltage), which keeps unwanted RFI (Radio Frequency Interference) to a minimum. Each controller comes complete with integrated heat sink, SCR thermal protection with LED indication and has USA & Canadian UL component recognition and CE conformity. Optional alarms are available for over temperature as well as load and line interrupt conditions. The CS1 offers a digital PNP alarm output signal for logic-gated devices such as PLCs.

The CS3 Series controller manages three phase, 3 leg loads up to 55 Amps and up to 600 VAC.

Industrial Solid State Relays

Single and Three-Phase Load Designs

DIN Rail Mounted

Conservative Thermal Design

Up to 3x55 Amp Ratings

Up to 600 VAC Operational Voltage

Integrated Heatsink

Zero Crossover Switching to Minimize Electronic Noise

AC & DC Voltage Input Signals

Alarms for Load/Line Interrupt

Overtemperature Alarm

Digital PNP Alarm Output Signal for Logic-Gated Devices

UL / cUL

CE Marked

LED Status Indicator

IP20 Touch Protection Cover

Supplier's Site Datasheet

Technical Specifications

  Chromalox
Product Category Solid State Power Controllers (SSPC)
Product Number CS3
Product Name Three Phase, 3-Leg, zero cross SSR Power Controller
SSPC Type AC Controller (optional feature); DC Controller (optional feature)
Mounting DIN
Features Built-in Heat Sink; Visual Indicator
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Power Controller - ACVC100 - Backer Hotwatt Inc.
Specs
SSPC Type AC Controller (optional feature); DC Controller (optional feature)
Mounting Bracket (Flange) Mount
Input Voltage (Control Signal) Range 120 to 240 volts
View Details
Solid State Power Controllers -  - Safran Electrical & Power
Safran Electrical & Power
Specs
SSPC Type AC Controller; DC Controller
View Details
Switch Mode Controller -  - TT Semiconductor, Inc.
TT Semiconductor, Inc.
Specs
SSPC Type DC Controller
Mounting Socket or Plug-in Style
Load Voltage Range 10 to 120 volts
View Details
Multi-Channel 115V AC Solid-State Power Controller (RPC) - RP-27001X - Data Device Corporation (DDC)
Specs
SSPC Type AC Controller; Programmable
Mounting PCBoard
Features Instant Trip Protection; Thermal Memory; True I2t Protection
View Details