Microchip Technology, Inc. 3.3V Embedded Microprocessor MPU LE79114KVCT

Description
MPU VE790 3.3V 128-Pin TQFP T/R Product overview: LE79114KVCT from Microchip Technology is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 3.3V, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-LE79114KVCT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MPU VE790 3.3V 128-Pin TQFP T/R Product overview: LE79114KVCT from Microchip Technology is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 3.3V, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-LE79114KVCT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.3V Embedded Microprocessor MPU - 694-LE79114KVCT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.3V Embedded Microprocessor MPU
694-LE79114KVCT
3.3V Embedded Microprocessor MPU 694-LE79114KVCT
MPU VE790 3.3V 128-Pin TQFP T/R Product overview: LE79114KVCT from Microchip Technology is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 3.3V, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-LE79114KVCT can be used for catalog matching and distributor lookup.

MPU VE790 3.3V 128-Pin TQFP T/R Product overview: LE79114KVCT from Microchip Technology is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 3.3V, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-LE79114KVCT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Microprocessor Chips (MPU)
Product Number 694-LE79114KVCT
Product Name 3.3V Embedded Microprocessor MPU
Microprocessor Family VE790
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microprocessors - CS80C286-1696 - Lingto Electronic Limited
Specs
Microprocessor Family 80C286
View Details
AM1806 Sitara Processor - AM1806BZCEA3 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
6 suppliers
Microprocessors - 150-SAM9X75D2GT-I/4TB-SL3TR-ND - DigiKey
Specs
Data Bus 32-Bit
Microprocessor Family ARM; ARM926EJ-S
Supply Voltage 1.8V; 2.5V; 3.3V
View Details
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details